L-com, Inc. CBL USB 3.0 A/B LSZH 0.5M USB CABLING CAU3ZAB-05M

Description
CBL USB 3.0 A/B LSZH 0.5M USB CABLING
Request a Quote Datasheet
Description
CBL USB 3.0 A/B LSZH 0.5M USB CABLING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CBL USB 3.0 A/B LSZH 0.5M USB CABLING - CAU3ZAB-05M - Heilind Electronics, Inc.
Wilmington, MA, United States
CBL USB 3.0 A/B LSZH 0.5M USB CABLING
CAU3ZAB-05M
CBL USB 3.0 A/B LSZH 0.5M USB CABLING CAU3ZAB-05M
CBL USB 3.0 A/B LSZH 0.5M USB CABLING

CBL USB 3.0 A/B LSZH 0.5M USB CABLING

Buy Now
USB Cables - 5073-CAU3ZAB-05M-ND - DigiKey
Thief River Falls, MN, United States
CBL USB 3.0 A/B LSZH 0.5M

CBL USB 3.0 A/B LSZH 0.5M

Buy Now Datasheet
USB Cables - 297934 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Cables
297934
USB Cables 297934
LSZH USB 3.0 Cable Type A - B, 0.5m

LSZH USB 3.0 Cable Type A - B, 0.5m

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CAU3ZAB-05M 5073-CAU3ZAB-05M-ND 297934
Product Name CBL USB 3.0 A/B LSZH 0.5M USB CABLING USB Cables USB Cables
Application Computer Computer
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Female BNC Breakout to Lead Only, 20 AWG wire - 1011-F - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details