L-com, Inc. USB Cables CAU3ZAA-03M

Description
CBL USB 3.0 A/A LSZH 0.3 MTR
Request a Quote Datasheet
Description
CBL USB 3.0 A/A LSZH 0.3 MTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 5073-CAU3ZAA-03M-ND - DigiKey
Thief River Falls, MN, United States
CBL USB 3.0 A/A LSZH 0.3 MTR

CBL USB 3.0 A/A LSZH 0.3 MTR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5073-CAU3ZAA-03M-ND
Product Name USB Cables
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3140/301-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers