L-com, Inc. USB Cables CAU32CC-MLMRAL-1M

Description
USB 3.2 USB C ML/RAL, 5V, 3A, 5
Request a Quote Datasheet
Description
USB 3.2 USB C ML/RAL, 5V, 3A, 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 5073-CAU32CC-MLMRAL-1M-ND - DigiKey
Thief River Falls, MN, United States
USB 3.2 USB C ML/RAL, 5V, 3A, 5

USB 3.2 USB C ML/RAL, 5V, 3A, 5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5073-CAU32CC-MLMRAL-1M-ND
Product Name USB Cables
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-3140/301-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers