L-com, Inc. USB Cables CA90DA-90DB-05M

Description
CA USB 90DN A/90DN B DX .5M
Request a Quote Datasheet
Description
CA USB 90DN A/90DN B DX .5M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 5073-CA90DA-90DB-05M-ND - DigiKey
Thief River Falls, MN, United States
CA USB 90DN A/90DN B DX .5M

CA USB 90DN A/90DN B DX .5M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5073-CA90DA-90DB-05M-ND
Product Name USB Cables
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2000-7600-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/601-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers