PolyPhaser Corporation Low Loss Cable Jumper CA195LL029-6FT

Description
PolyPhaser CA195LL029-6FT is a 6 foot Type N to Type N M/F 195 Series Low Loss Cable Jumper is built using high quality components by skilled technicians to ensure a reliable product. The Type N Male and Type N Female cable jumper connections are designed to industry standard interface dimensions to ensure superior performance. This product is in stock and available for same day shipping. This high-quality RF coaxial assembly is perfect in many RF Interconnect applications such as Land Mobile Radio (LMR), Wi-LAN, Wi-Fi, and many other RF systems. The CA195LL029-6FT Type N to Type N cable assembly is the perfect companion to PolyPhaser line of RF surge protection devices particularly when used as an antenna jumper cable. The 195 Series coax used in these Type N to Type N assemblies is a 0.195 inch diameter coax with a black PE jacket. This cable's foam PE dielectric is low loss material with a phase velocity of 80% reducing the attenuation when compared to solid dielectric coax cables. PolyPhaser Low Loss 195 Series coax has a solid center conductor and uses a double shield comprised of a wire braid over a foil tape construction providing >90% shielding effectivity. The construction and materials of the CA195LL029-6FT result in a coax cable assembly with 0.5 inch one time bend radius and a repeat bend radius of 2 inches. The cable assembly's combination of Type N to Type N Male/Female and 195 Series Low Loss Cable supports a maximum operating frequency of 5.8 GHz. You can find detailed performance specifications in the product datasheet. All PolyPhaser assemblies are tested and inspected prior to shipping. For additional strength, these Type N Male to Type N Female cable assemblies have polyolefin heat shrink strain relief boots on both ends of the RF Cable Assembly Jumpers. The heat shrink booting uses a double walled epoxy filled material to prolong the life of the assembly.
Datasheet
Description
PolyPhaser CA195LL029-6FT is a 6 foot Type N to Type N M/F 195 Series Low Loss Cable Jumper is built using high quality components by skilled technicians to ensure a reliable product. The Type N Male and Type N Female cable jumper connections are designed to industry standard interface dimensions to ensure superior performance. This product is in stock and available for same day shipping. This high-quality RF coaxial assembly is perfect in many RF Interconnect applications such as Land Mobile Radio (LMR), Wi-LAN, Wi-Fi, and many other RF systems. The CA195LL029-6FT Type N to Type N cable assembly is the perfect companion to PolyPhaser line of RF surge protection devices particularly when used as an antenna jumper cable. The 195 Series coax used in these Type N to Type N assemblies is a 0.195 inch diameter coax with a black PE jacket. This cable's foam PE dielectric is low loss material with a phase velocity of 80% reducing the attenuation when compared to solid dielectric coax cables. PolyPhaser Low Loss 195 Series coax has a solid center conductor and uses a double shield comprised of a wire braid over a foil tape construction providing >90% shielding effectivity. The construction and materials of the CA195LL029-6FT result in a coax cable assembly with 0.5 inch one time bend radius and a repeat bend radius of 2 inches. The cable assembly's combination of Type N to Type N Male/Female and 195 Series Low Loss Cable supports a maximum operating frequency of 5.8 GHz. You can find detailed performance specifications in the product datasheet. All PolyPhaser assemblies are tested and inspected prior to shipping. For additional strength, these Type N Male to Type N Female cable assemblies have polyolefin heat shrink strain relief boots on both ends of the RF Cable Assembly Jumpers. The heat shrink booting uses a double walled epoxy filled material to prolong the life of the assembly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Loss Cable Jumper - CA195LL029-6FT - PolyPhaser Corporation
Hayden, ID, United States
Low Loss Cable Jumper
CA195LL029-6FT
Low Loss Cable Jumper CA195LL029-6FT
PolyPhaser CA195LL029-6FT is a 6 foot Type N to Type N M/F 195 Series Low Loss Cable Jumper is built using high quality components by skilled technicians to ensure a reliable product. The Type N Male and Type N Female cable jumper connections are designed to industry standard interface dimensions to ensure superior performance. This product is in stock and available for same day shipping. This high-quality RF coaxial assembly is perfect in many RF Interconnect applications such as Land Mobile Radio (LMR), Wi-LAN, Wi-Fi, and many other RF systems. The CA195LL029-6FT Type N to Type N cable assembly is the perfect companion to PolyPhaser line of RF surge protection devices particularly when used as an antenna jumper cable. The 195 Series coax used in these Type N to Type N assemblies is a 0.195 inch diameter coax with a black PE jacket. This cable's foam PE dielectric is low loss material with a phase velocity of 80% reducing the attenuation when compared to solid dielectric coax cables. PolyPhaser Low Loss 195 Series coax has a solid center conductor and uses a double shield comprised of a wire braid over a foil tape construction providing >90% shielding effectivity. The construction and materials of the CA195LL029-6FT result in a coax cable assembly with 0.5 inch one time bend radius and a repeat bend radius of 2 inches. The cable assembly's combination of Type N to Type N Male/Female and 195 Series Low Loss Cable supports a maximum operating frequency of 5.8 GHz. You can find detailed performance specifications in the product datasheet. All PolyPhaser assemblies are tested and inspected prior to shipping. For additional strength, these Type N Male to Type N Female cable assemblies have polyolefin heat shrink strain relief boots on both ends of the RF Cable Assembly Jumpers. The heat shrink booting uses a double walled epoxy filled material to prolong the life of the assembly.

PolyPhaser CA195LL029-6FT is a 6 foot Type N to Type N M/F 195 Series Low Loss Cable Jumper is built using high quality components by skilled technicians to ensure a reliable product. The Type N Male and Type N Female cable jumper connections are designed to industry standard interface dimensions to ensure superior performance. This product is in stock and available for same day shipping. This high-quality RF coaxial assembly is perfect in many RF Interconnect applications such as Land Mobile Radio (LMR), Wi-LAN, Wi-Fi, and many other RF systems. The CA195LL029-6FT Type N to Type N cable assembly is the perfect companion to PolyPhaser line of RF surge protection devices particularly when used as an antenna jumper cable.

The 195 Series coax used in these Type N to Type N assemblies is a 0.195 inch diameter coax with a black PE jacket. This cable's foam PE dielectric is low loss material with a phase velocity of 80% reducing the attenuation when compared to solid dielectric coax cables. PolyPhaser Low Loss 195 Series coax has a solid center conductor and uses a double shield comprised of a wire braid over a foil tape construction providing >90% shielding effectivity. The construction and materials of the CA195LL029-6FT result in a coax cable assembly with 0.5 inch one time bend radius and a repeat bend radius of 2 inches. The cable assembly's combination of Type N to Type N Male/Female and 195 Series Low Loss Cable supports a maximum operating frequency of 5.8 GHz. You can find detailed performance specifications in the product datasheet. All PolyPhaser assemblies are tested and inspected prior to shipping.

For additional strength, these Type N Male to Type N Female cable assemblies have polyolefin heat shrink strain relief boots on both ends of the RF Cable Assembly Jumpers. The heat shrink booting uses a double walled epoxy filled material to prolong the life of the assembly.

Supplier's Site Datasheet

Technical Specifications

  PolyPhaser Corporation
Product Category Cable Assemblies
Product Number CA195LL029-6FT
Product Name Low Loss Cable Jumper
Application LAN / Ethernet; RF; Land Mobile Radio,Wi-LAN, Wifi
Cable Type Coaxial
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-5,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6812A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details