L-com, Inc. Coaxial Cables (RF) CA-TMNMA002

Description
"COAX CBL N-TYPE TO TNC 24"""
Request a Quote Datasheet
Description
"COAX CBL N-TYPE TO TNC 24"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 5073-CA-TMNMA002-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
5073-CA-TMNMA002-ND
Coaxial Cables (RF) 5073-CA-TMNMA002-ND
"COAX CBL N-TYPE TO TNC 24"""

"COAX CBL N-TYPE TO TNC 24"""

Buy Now Datasheet
Coaxial Cable - 671805 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
671805
Coaxial Cable 671805
TNC-Male to N-Male Pigtail 2ft 195Se

TNC-Male to N-Male Pigtail 2ft 195Se

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 5073-CA-TMNMA002-ND 671805
Product Name Coaxial Cables (RF) Coaxial Cable
Application RF Networking
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female Bulkhead St. Connector With RG316 Cable (L-10CM) + Open End - ET-SFS-BH-4L10C-OP - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA Female Bulkhead
View Details
ix Industrial IO Cable Assembly - NDHN5B4AB0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details
Stability Cables - SW-35-FMR-60 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details