L-com, Inc. Power, Line Cables and Extension Cords C14LC13L-15-6F

Description
LCKC13 - DUAL LOCKING C14, 15A,
Request a Quote Datasheet
Description
LCKC13 - DUAL LOCKING C14, 15A,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 5073-C14LC13L-15-6F-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
5073-C14LC13L-15-6F-ND
Power, Line Cables and Extension Cords 5073-C14LC13L-15-6F-ND
LCKC13 - DUAL LOCKING C14, 15A,

LCKC13 - DUAL LOCKING C14, 15A,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5073-C14LC13L-15-6F-ND
Product Name Power, Line Cables and Extension Cords
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/402-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers