Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
L-COM, INC.
C13LPUC14-15-6F -- POWER, LINE CABLES AND EXTENSION CORDS
L-com, Inc.
Power, Line Cables and Extension Cords
C13LPUC14-15-6F
Description
LCKC13+ UP ANGLED - C14, 15A, 25
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
LCKC13+ UP ANGLED - C14, 15A, 25
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
5073-C13LPUC14-15-6F-ND
Power, Line Cables and Extension Cords
5073-C13LPUC14-15-6F-ND
LCKC13+ UP ANGLED - C14, 15A, 25
LCKC13+ UP ANGLED - C14, 15A, 25
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Cable Assemblies
Product Number
5073-C13LPUC14-15-6F-ND
Product Name
Power, Line Cables and Extension Cords
Cable Shielding
No Shielding
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
SB350 8′ 4/0 Cable Assembly
DJ00-1YABRK-EM00-2R5
Specs
Rated Temperature
80 C (176 F)
View Details
LEMO USA, Inc.
FGB.1B.306.CLAD62Z
View Details
E-Z-HOOK, a division of Tektest, Inc.
Male BNC Breakout to Lead Only, 20 AWG wire
1011-M
Specs
Cable Type
Coaxial
Cable Length
0.4167 ft (1.27 dm)
Connector Type
BNC
View Details
Eteily Technologies India Pvt. Ltd.
MHF4 Connector With 1.13mm Cable (L-10CM) + MHF4 Connector
ET-M4RA-5L10C-M4RA
View Details