L-com, Inc. Power, Line Cables and Extension Cords C13LPC14-10-10F

Description
IEC LOCK C13+ TO C14, 10A, 250V,
Request a Quote Datasheet
Description
IEC LOCK C13+ TO C14, 10A, 250V,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 5073-C13LPC14-10-10F-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
5073-C13LPC14-10-10F-ND
Power, Line Cables and Extension Cords 5073-C13LPC14-10-10F-ND
IEC LOCK C13+ TO C14, 10A, 250V,

IEC LOCK C13+ TO C14, 10A, 250V,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5073-C13LPC14-10-10F-ND
Product Name Power, Line Cables and Extension Cords
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/207-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details