Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROCKER SWITCHES
BULGIN LIMITED
C1353ARBR3602AW -- DPST LIGHTED ROCKER SW 250V RE
Bulgin Limited
DPST LIGHTED ROCKER SW 250V RE
C1353ARBR3602AW
Description
DPST LIGHTED ROCKER SW 250V RE
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
DPST LIGHTED ROCKER SW 250V RE
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
DPST LIGHTED ROCKER SW 250V RE
C1353ARBR3602AW
DPST LIGHTED ROCKER SW 250V RE
C1353ARBR3602AW
DPST LIGHTED ROCKER SW 250V RE
DPST LIGHTED ROCKER SW 250V RE
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Rocker Switches
Product Number
C1353ARBR3602AW
Product Name
DPST LIGHTED ROCKER SW 250V RE
Unlock Full Specs
to access all available technical data
Similar Products
Suzhou Ele Mfg Co., Ltd.
15 Amp 3 Way Lighted Decorative Switch, Residential Grade
1005L
Specs
Standards / Compliances
UL Listed
Features
Illuminated
Operating Temperature
-40 to 140 F (-40 to 60 C)
View Details
Aratas America LLC
A8GS Remote Reset Rocker Switch
A8GS-S1300
Specs
Rocker Actuator
Rocker
Pole & Throw Specifications
Single Pole, Single Throw; SPST
Terminal Type
CT Connector
View Details
2
suppliers
Allen-Bradley / Rockwell Automation
30mm Rocker Arm Operating Lever 800T PB
800T-N12
View Details
Sensata Technologies
RS/QS Rocker Switch Modules
Specs
Operating Temperature
-40 to 185 F (-40 to 85 C)
Mechanical Life
1.00E6
View Details