L-com, Inc. Pluggable Cables AOCQP40-010-CS

Description
ACTIVE OPTICAL CABLE QSFP+ 40GBP
Request a Quote Datasheet
Description
ACTIVE OPTICAL CABLE QSFP+ 40GBP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - 5073-AOCQP40-010-CS-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
5073-AOCQP40-010-CS-ND
Pluggable Cables 5073-AOCQP40-010-CS-ND
ACTIVE OPTICAL CABLE QSFP+ 40GBP

ACTIVE OPTICAL CABLE QSFP+ 40GBP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5073-AOCQP40-010-CS-ND
Product Name Pluggable Cables
Product Type SFP+ Cable
Cable Shielding No Shielding
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - System cable - 706-100/320-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details