L-com, Inc. Pluggable Cables AOC-SPP-ER-015-DLL

Description
ACTIVE OPTICAL CABLESFP+, 10G,
Request a Quote Datasheet
Description
ACTIVE OPTICAL CABLESFP+, 10G,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - 5073-AOC-SPP-ER-015-DLL-ND - DigiKey
Thief River Falls, MN, United States
ACTIVE OPTICAL CABLESFP+, 10G,

ACTIVE OPTICAL CABLESFP+, 10G,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5073-AOC-SPP-ER-015-DLL-ND
Product Name Pluggable Cables
Application Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
Cable Length 49.21 ft (150 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1250-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 4.1 ft (12.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24-MF-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details