L-com, Inc. Pluggable Cables AOC-SPP-ER-003-ARI

Description
ACTIVE OPTICAL CABLESFP+, 10G,
Request a Quote Datasheet
Description
ACTIVE OPTICAL CABLESFP+, 10G,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - 5073-AOC-SPP-ER-003-ARI-ND - DigiKey
Thief River Falls, MN, United States
ACTIVE OPTICAL CABLESFP+, 10G,

ACTIVE OPTICAL CABLESFP+, 10G,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5073-AOC-SPP-ER-003-ARI-ND
Product Name Pluggable Cables
Application Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
Cable Length 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 3-2322422-0 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 50.85 ft (155 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
System cable - 706-2500/205-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
Stability Cables - SP-24-MF-24-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details