L-com, Inc. Pluggable Cables AOC-QSP-ER-002-CSC

Description
ACTIVE OPTICAL CABLEQSFP+, 40G,
Request a Quote Datasheet
Description
ACTIVE OPTICAL CABLEQSFP+, 40G,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - 5073-AOC-QSP-ER-002-CSC-ND - DigiKey
Thief River Falls, MN, United States
ACTIVE OPTICAL CABLEQSFP+, 40G,

ACTIVE OPTICAL CABLEQSFP+, 40G,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5073-AOC-QSP-ER-002-CSC-ND
Product Name Pluggable Cables
Application Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/306-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Coaxial Cable - 1408026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 65.62 ft (200 dm)
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details