Infineon Technologies AG Integrated Circuits (ICs) - Embedded - Microcontrollers XE167F96F66LACFXUMA1

Description
Win Source Part Number: 1355737-XE167F96F66L ACFXUMA1 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Mfr: Infineon Technologies Series: XE16x Product Status: Not For New Designs Package / Case: 144-LQFP Exposed Pad Supplier Device Package: PG-LQFP-144-4 Base Product Number: XE167 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 66MHz Number of I/O: 118 Core Processor: C166SV2 Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I²C, LINbus, SPI, SSC, UART/USART, USI Peripherals: I²S, POR, PWM, WDT Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH RAM Size: 82K x 8 Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V Data Converters: A/D 24x10b Oscillator Type: Internal
Request a Quote Datasheet
Description
Win Source Part Number: 1355737-XE167F96F66L ACFXUMA1 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Mfr: Infineon Technologies Series: XE16x Product Status: Not For New Designs Package / Case: 144-LQFP Exposed Pad Supplier Device Package: PG-LQFP-144-4 Base Product Number: XE167 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 66MHz Number of I/O: 118 Core Processor: C166SV2 Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I²C, LINbus, SPI, SSC, UART/USART, USI Peripherals: I²S, POR, PWM, WDT Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH RAM Size: 82K x 8 Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V Data Converters: A/D 24x10b Oscillator Type: Internal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1355737-XE167F96F66LACFXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1355737-XE167F96F66LACFXUMA1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1355737-XE167F96F66LACFXUMA1
Win Source Part Number: 1355737-XE167F96F66L ACFXUMA1 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Mfr: Infineon Technologies Series: XE16x Product Status: Not For New Designs Package / Case: 144-LQFP Exposed Pad Supplier Device Package: PG-LQFP-144-4 Base Product Number: XE167 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 66MHz Number of I/O: 118 Core Processor: C166SV2 Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I²C, LINbus, SPI, SSC, UART/USART, USI Peripherals: I²S, POR, PWM, WDT Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH RAM Size: 82K x 8 Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V Data Converters: A/D 24x10b Oscillator Type: Internal

Win Source Part Number: 1355737-XE167F96F66LACFXUMA1
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
Mfr: Infineon Technologies
Series: XE16x
Product Status: Not For New Designs
Package / Case: 144-LQFP Exposed Pad
Supplier Device Package: PG-LQFP-144-4
Base Product Number: XE167
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 66MHz
Number of I/O: 118
Core Processor: C166SV2
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, I²C, LINbus, SPI, SSC, UART/USART, USI
Peripherals: I²S, POR, PWM, WDT
Program Memory Size: 768KB (768K x 8)
Program Memory Type: FLASH
RAM Size: 82K x 8
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
Data Converters: A/D 24x10b
Oscillator Type: Internal

Buy Now Datasheet
Microcontrollers - XE167F96F66LACFXUMA1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
XE167F96F66LACFXUMA1-ND
Microcontrollers XE167F96F66LACFXUMA1-ND
C166SV2 XE16x Microcontroller IC 16-Bit 66MHz 768KB (768K x 8) FLASH PG-LQFP-144-4

C166SV2 XE16x Microcontroller IC 16-Bit 66MHz 768KB (768K x 8) FLASH PG-LQFP-144-4

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 768KB Embedded Microcontroller MCU
685-XE167F96F66LACFXUMA1
16-bit 16BIT 768KB Embedded Microcontroller MCU 685-XE167F96F66LACFXUMA1
IC MCU 16BIT 768KB FLASH 144LQFP Product overview: XE167F96F66LACFXUMA1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XE167F96F66LACFX UMA1 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 768KB FLASH 144LQFP Product overview: XE167F96F66LACFXUMA1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XE167F96F66LACFXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - XE167F96F66LACFXUMA1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
XE167F96F66LACFXUMA1
Embedded - Microcontrollers XE167F96F66LACFXUMA1
IC MCU 16BIT 768KB FLASH 144LQFP

IC MCU 16BIT 768KB FLASH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - XE167F96F66LACFXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
XE167F96F66LACFXUMA1
Integrated Circuits (ICs) - Embedded - Microcontrollers XE167F96F66LACFXUMA1
IC MCU 16BIT 768KB FLASH 144LQFP

IC MCU 16BIT 768KB FLASH 144LQFP

Supplier's Site
Microcontrollers - XE167F96F66LACFXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
XE167F96F66LACFXUMA1
Microcontrollers XE167F96F66LACFXUMA1
C166SV2 XE16x Microcontroller IC 16-Bit 66MHz 768KB (768K x 8) FLASH PG-LQFP-144-4

C166SV2 XE16x Microcontroller IC 16-Bit 66MHz 768KB (768K x 8) FLASH PG-LQFP-144-4

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1355737-XE167F96F66LACFXUMA1 XE167F96F66LACFXUMA1-ND 685-XE167F96F66LACFXUMA1 XE167F96F66LACFXUMA1 XE167F96F66LACFXUMA1 XE167F96F66LACFXUMA1
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit 16BIT 768KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz
RAM 768 KB 82 KB 82 KB 82 KB 82 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - 2952ADC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers