Infineon Technologies AG AC-DC LED Driver IC XDPL8219

Description
Digital high-power-factor XDP™ controller for cost-effective, dual-stage LED drivers with secondary-side regulated constant voltage output The XDP™ digital power XDPL8219 is a high-performance secondary-side regulated flyback controller with high power factor and constant voltage output. The device operates in quasi-resonant mode (QRM) to maximize the efficiency and minimize the electromagnetic interference (EMI) over a wide load range. It enters active burst mode (ABM) at light load to prevent audible noise from being heard, while achieving no-load standby power as low as <100mW. The XDPL8219 detects the input voltage type (AC or constant DC) and adjusts its proprietary voltage- mode pulse modulator accordingly to enhance the system performance. For AC input, it adjusts the pulse modulation for achieving a high power factor (PFC >0.9) as well as low total harmonic distortion (THD <10%). For a constant DC input, it adapts the pulse modulation, thereby adjusting the switching frequency to reduce EMI over the entire operating range. The device provides maximum design flexibility and performance optimization through parameter configuration via the Universal Asynchronous Receiver Transmitter (UART) pin. The XDPL8219 transmits signals to report parameters such as input voltage, line frequency, controller temperature, last error code, and input voltage loss indication. The programming tools provided by Infineon include a user-friendly graphic user interface (GUI) for the PC for configuring the parameters of XDPL8219. The device is housed in a DSO-8 package, with a built-in 600V HV start-up cell and a proprietary start-up sequence, ensuring a fast output voltage rise with minimal overshoot. Summary of Features Flyback controller with enhanced power factor correction (PFC) Enhanced total harmonic distortion (THD) correction Standby power 100mW Reporting of parameters via uni-directional UART communication Digitally configurable parameters UL1310 safety feature Benefits High-performance and robust LED designs Increased flexibility with minimized BoM, hence shortened time-to-market Added intelligence through UART reporting Potential Applications LED lighting AC-DC power supply Applications Connected and smart lighting for IoT DIN rail power supplies LED lighting system designs LED strips and signage Designers who used this product also designed with IPA80R900P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET XMC1403-Q048X0128 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 IPD60R600P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPA80R900P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET XMC1403-Q048X0128 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 IPD60R600P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPA80R900P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET XMC1403-Q048X0128 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 IPD60R600P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
Request a Quote Datasheet
Description
Digital high-power-factor XDP™ controller for cost-effective, dual-stage LED drivers with secondary-side regulated constant voltage output The XDP™ digital power XDPL8219 is a high-performance secondary-side regulated flyback controller with high power factor and constant voltage output. The device operates in quasi-resonant mode (QRM) to maximize the efficiency and minimize the electromagnetic interference (EMI) over a wide load range. It enters active burst mode (ABM) at light load to prevent audible noise from being heard, while achieving no-load standby power as low as <100mW. The XDPL8219 detects the input voltage type (AC or constant DC) and adjusts its proprietary voltage- mode pulse modulator accordingly to enhance the system performance. For AC input, it adjusts the pulse modulation for achieving a high power factor (PFC >0.9) as well as low total harmonic distortion (THD <10%). For a constant DC input, it adapts the pulse modulation, thereby adjusting the switching frequency to reduce EMI over the entire operating range. The device provides maximum design flexibility and performance optimization through parameter configuration via the Universal Asynchronous Receiver Transmitter (UART) pin. The XDPL8219 transmits signals to report parameters such as input voltage, line frequency, controller temperature, last error code, and input voltage loss indication. The programming tools provided by Infineon include a user-friendly graphic user interface (GUI) for the PC for configuring the parameters of XDPL8219. The device is housed in a DSO-8 package, with a built-in 600V HV start-up cell and a proprietary start-up sequence, ensuring a fast output voltage rise with minimal overshoot. Summary of Features Flyback controller with enhanced power factor correction (PFC) Enhanced total harmonic distortion (THD) correction Standby power 100mW Reporting of parameters via uni-directional UART communication Digitally configurable parameters UL1310 safety feature Benefits High-performance and robust LED designs Increased flexibility with minimized BoM, hence shortened time-to-market Added intelligence through UART reporting Potential Applications LED lighting AC-DC power supply Applications Connected and smart lighting for IoT DIN rail power supplies LED lighting system designs LED strips and signage Designers who used this product also designed with IPA80R900P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET XMC1403-Q048X0128 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 IPD60R600P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPA80R900P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET XMC1403-Q048X0128 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 IPD60R600P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPA80R900P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET XMC1403-Q048X0128 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 IPD60R600P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC LED Driver IC - XDPL8219 - Infineon Technologies AG
Neubiberg, Germany
AC-DC LED Driver IC
XDPL8219
AC-DC LED Driver IC XDPL8219
Digital high-power-factor XDP™ controller for cost-effective, dual-stage LED drivers with secondary-side regulated constant voltage output The XDP™ digital power XDPL8219 is a high-performance secondary-side regulated flyback controller with high power factor and constant voltage output. The device operates in quasi-resonant mode (QRM) to maximize the efficiency and minimize the electromagnetic interference (EMI) over a wide load range. It enters active burst mode (ABM) at light load to prevent audible noise from being heard, while achieving no-load standby power as low as <100mW. The XDPL8219 detects the input voltage type (AC or constant DC) and adjusts its proprietary voltage- mode pulse modulator accordingly to enhance the system performance. For AC input, it adjusts the pulse modulation for achieving a high power factor (PFC >0.9) as well as low total harmonic distortion (THD <10%). For a constant DC input, it adapts the pulse modulation, thereby adjusting the switching frequency to reduce EMI over the entire operating range. The device provides maximum design flexibility and performance optimization through parameter configuration via the Universal Asynchronous Receiver Transmitter (UART) pin. The XDPL8219 transmits signals to report parameters such as input voltage, line frequency, controller temperature, last error code, and input voltage loss indication. The programming tools provided by Infineon include a user-friendly graphic user interface (GUI) for the PC for configuring the parameters of XDPL8219. The device is housed in a DSO-8 package, with a built-in 600V HV start-up cell and a proprietary start-up sequence, ensuring a fast output voltage rise with minimal overshoot. Summary of Features Flyback controller with enhanced power factor correction (PFC) Enhanced total harmonic distortion (THD) correction Standby power 100mW Reporting of parameters via uni-directional UART communication Digitally configurable parameters UL1310 safety feature Benefits High-performance and robust LED designs Increased flexibility with minimized BoM, hence shortened time-to-market Added intelligence through UART reporting Potential Applications LED lighting AC-DC power supply Applications Connected and smart lighting for IoT DIN rail power supplies LED lighting system designs LED strips and signage Designers who used this product also designed with IPA80R900P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET XMC1403-Q048X0128 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 IPD60R600P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPA80R900P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET XMC1403-Q048X0128 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 IPD60R600P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPA80R900P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET XMC1403-Q048X0128 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 IPD60R600P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET

Digital high-power-factor XDP™ controller for cost-effective, dual-stage LED drivers with secondary-side regulated constant voltage output

The XDP™ digital power XDPL8219 is a high-performance secondary-side regulated flyback controller with high power factor and constant voltage output. The device operates in quasi-resonant mode (QRM) to maximize the efficiency and minimize the electromagnetic interference (EMI) over a wide load range. It enters active burst mode (ABM) at light load to prevent audible noise from being heard, while achieving no-load standby power as low as <100mW.

The XDPL8219 detects the input voltage type (AC or constant DC) and adjusts its proprietary voltage- mode pulse modulator accordingly to enhance the system performance. For AC input, it adjusts the pulse modulation for achieving a high power factor (PFC >0.9) as well as low total harmonic distortion (THD <10%). For a constant DC input, it adapts the pulse modulation, thereby adjusting the switching frequency to reduce EMI over the entire operating range.

The device provides maximum design flexibility and performance optimization through parameter configuration via the Universal Asynchronous Receiver Transmitter (UART) pin. The XDPL8219 transmits signals to report parameters such as input voltage, line frequency, controller temperature, last error code, and input voltage loss indication. The programming tools provided by Infineon include a user-friendly graphic user interface (GUI) for the PC for configuring the parameters of XDPL8219. The device is housed in a DSO-8 package, with a built-in 600V HV start-up cell and a proprietary start-up sequence, ensuring a fast output voltage rise with minimal overshoot.


Summary of Features

  • Flyback controller with enhanced power factor correction (PFC)
  • Enhanced total harmonic distortion (THD) correction
  • Standby power 100mW
  • Reporting of parameters via uni-directional UART communication
  • Digitally configurable parameters
  • UL1310 safety feature

Benefits

  • High-performance and robust LED designs
  • Increased flexibility with minimized BoM, hence shortened time-to-market
  • Added intelligence through UART reporting

Potential Applications

  • LED lighting
  • AC-DC power supply

Applications

  • Connected and smart lighting for IoT
  • DIN rail power supplies
  • LED lighting system designs
  • LED strips and signage

Designers who used this product also designed with


  • IPA80R900P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • XMC1403-Q048X0128 AA |
    32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
  • IPD60R600P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPA80R900P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • XMC1403-Q048X0128 AA |
    32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
  • IPD60R600P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPA80R900P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • XMC1403-Q048X0128 AA |
    32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
  • IPD60R600P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category LED Drivers
Product Number XDPL8219
Product Name AC-DC LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 448-ICL8820XUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 8 to 24 volts
Features RoHS Compliant
View Details
4 suppliers
Infineon Technologies AG
Specs
Output Voltage 39.5 volts
Number of Channels 2 #
Package Type Reel - TR
View Details
500MA LED Driver IC - 137-TLE4309GATMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Input Voltage 4.5 to 24 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
6 suppliers
DC-DC LED Driver IC - ILD8150 - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 1500 milliamps
Package Type PG-DSO-8
View Details
2 suppliers