Infineon Technologies AG LITIX™ - Automotive LED Driver IC, LITIX™ Basic TLD1310EL

Description
LITIX™ Basic TLD1310EL is a three channel high side driver IC with integrated output stages The TLD1310EL is designed to control LEDs with a current up to 120 mA. In typical automotive applications the device is capable to drive i.e. 3 red LEDs per chain (total 9 LEDs) with a current up to 60mA, which is limited by thermal cooling aspects. The output current is controlled practically independent of load and supply voltage changes. Summary of Features 3 Channel device with integrated output stages (current sources), optimized to drive LEDs Output current up to 120mA per channel Low current consumption in sleep mode PWM-operation supported via VS- and EN-pin Output current adjustable via external low power resistor and possibility to connect PTC resistor for LED protection during over temperature conditions Reverse polarity protection Overload protection Undervoltage detection Wide temperature range: -40 °C < T j < 150 °C PG-SSOP14 package with exposed heatslug Green Product (RoHS compliant) AEC Qualified Potential Applications Designed for exterior LED lighting applications such as tail/brake light, turn indicator, position light, side marker, ... The device is also well suited for interior LED lighting applications such as ambient lighting, interior illumination and dash board lighting Applications Automotive LED lighting systems
Request a Quote Datasheet
Description
LITIX™ Basic TLD1310EL is a three channel high side driver IC with integrated output stages The TLD1310EL is designed to control LEDs with a current up to 120 mA. In typical automotive applications the device is capable to drive i.e. 3 red LEDs per chain (total 9 LEDs) with a current up to 60mA, which is limited by thermal cooling aspects. The output current is controlled practically independent of load and supply voltage changes. Summary of Features 3 Channel device with integrated output stages (current sources), optimized to drive LEDs Output current up to 120mA per channel Low current consumption in sleep mode PWM-operation supported via VS- and EN-pin Output current adjustable via external low power resistor and possibility to connect PTC resistor for LED protection during over temperature conditions Reverse polarity protection Overload protection Undervoltage detection Wide temperature range: -40 °C < T j < 150 °C PG-SSOP14 package with exposed heatslug Green Product (RoHS compliant) AEC Qualified Potential Applications Designed for exterior LED lighting applications such as tail/brake light, turn indicator, position light, side marker, ... The device is also well suited for interior LED lighting applications such as ambient lighting, interior illumination and dash board lighting Applications Automotive LED lighting systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LITIX™ - Automotive LED Driver IC, LITIX™ Basic - TLD1310EL - Infineon Technologies AG
Neubiberg, Germany
LITIX™ - Automotive LED Driver IC, LITIX™ Basic
TLD1310EL
LITIX™ - Automotive LED Driver IC, LITIX™ Basic TLD1310EL
LITIX™ Basic TLD1310EL is a three channel high side driver IC with integrated output stages The TLD1310EL is designed to control LEDs with a current up to 120 mA. In typical automotive applications the device is capable to drive i.e. 3 red LEDs per chain (total 9 LEDs) with a current up to 60mA, which is limited by thermal cooling aspects. The output current is controlled practically independent of load and supply voltage changes. Summary of Features 3 Channel device with integrated output stages (current sources), optimized to drive LEDs Output current up to 120mA per channel Low current consumption in sleep mode PWM-operation supported via VS- and EN-pin Output current adjustable via external low power resistor and possibility to connect PTC resistor for LED protection during over temperature conditions Reverse polarity protection Overload protection Undervoltage detection Wide temperature range: -40 °C < T j < 150 °C PG-SSOP14 package with exposed heatslug Green Product (RoHS compliant) AEC Qualified Potential Applications Designed for exterior LED lighting applications such as tail/brake light, turn indicator, position light, side marker, ... The device is also well suited for interior LED lighting applications such as ambient lighting, interior illumination and dash board lighting Applications Automotive LED lighting systems

LITIX™ Basic TLD1310EL is a three channel high side driver IC with integrated output stages

The TLD1310EL is designed to control LEDs with a current up to 120 mA. In typical automotive applications the device is capable to drive i.e. 3 red LEDs per chain (total 9 LEDs) with a current up to 60mA, which is limited by thermal cooling aspects. The output current is controlled practically independent of load and supply voltage changes.


Summary of Features

  • 3 Channel device with integrated output stages (current sources), optimized to drive LEDs
  • Output current up to 120mA per channel
  • Low current consumption in sleep mode
  • PWM-operation supported via VS- and EN-pin
  • Output current adjustable via external low power resistor and
  • possibility to connect PTC resistor for LED protection during over temperature conditions
  • Reverse polarity protection
  • Overload protection
  • Undervoltage detection
  • Wide temperature range: -40 °C < T j < 150 °C
  • PG-SSOP14 package with exposed heatslug
  • Green Product (RoHS compliant)
  • AEC Qualified

Potential Applications

  • Designed for exterior LED lighting applications such as tail/brake light, turn indicator, position light, side marker, ...
  • The device is also well suited for interior LED lighting applications such as ambient lighting, interior illumination and dash board lighting

Applications

  • Automotive LED lighting systems
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category LED Drivers
Product Number TLD1310EL
Product Name LITIX™ - Automotive LED Driver IC, LITIX™ Basic
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - TLD55411QVXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 40 volts
Output Voltage 55 volts
View Details
8 suppliers
LED Dimming Driver IC - CDM10VD-2 - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 5 milliamps
Package Type PG-SOT23-6
View Details
LED Driver IC - 137-ICL8810XUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Input Voltage 8 to 24 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
7 suppliers