IC MCU 8BIT 32KB ROM 48TQFP
IC MCU 8BIT 32KB ROM 48TQFP
XC800 XC8xx Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) ROM PG-TQFP-48
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | XC886CM8RFA5VAAKZZZA1 | XC886CM8RFA5VAAKZZZA1 | XC886CM8RFA5VAAKZZZA1 |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 24 MHz | 24 MHz | |
| RAM | 1.75 KB | 1.75 KB | |
| ROM Type | ROM; ROM |