Microcontroller, 16-Bit, FLASH, 40MHz, CMOS, PQFP100
IC MCU 16BIT 128KB FLASH
IC MCU 16BIT 128KB FLASH
IC MCU 16BIT 128KB FLASH
C166SV2 XC16x Microcontroller IC 16-Bit 40MHz 128KB (128K x 8) FLASH
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | XC164CS16F40FBBKXQMA1 | XC164CS16F40FBBKXQMA1 | XC164CS16F40FBBKXQMA1 | XC164CS16F40FBBKXQMA1 | XC164CS16F40FBBKXQMA1 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Obsolete | Last Shipments | Last Time Buy | ||
| ROM Type | Flash | Flash; FLASH | |||
| Package Type | QFP; TQFP; Other; TQFP100 | ||||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz |