IC MCU 16BIT 128KB FLASH 144TQFP
C166SV2 XC16x Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH PG-TQFP-144-7
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | XC161CJ16F20FBBFXUMA3 | XC161CJ16F20FBBFXUMA3 | XC161CJ16F20FBBFXUMA3 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Last Shipments; Last Time Buy | Last Time Buy | Active |
| Clock Speed | 20 MHz | 20 MHz | |
| RAM | 8 KB | 8 KB | |
| ROM Type | Flash; FLASH |