Infineon Technologies AG Optoelectronics - Fiber Optics - Transceiver Modules V23826-C18-C363

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1334652-V23826-C18-C 363 Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: SC Applications: Ethernet Standard Package: 5 Mounting: Through Hole Data Rate: 155Mbps Wavelength: 1300nm Voltage - Supply: 3.1V ~ 3.5V ECCN: 5A991B5A Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.80.1000 Other Part Number: V23826-C18-C363IN Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1334652-V23826-C18-C 363 Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: SC Applications: Ethernet Standard Package: 5 Mounting: Through Hole Data Rate: 155Mbps Wavelength: 1300nm Voltage - Supply: 3.1V ~ 3.5V ECCN: 5A991B5A Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.80.1000 Other Part Number: V23826-C18-C363IN Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optics - Transceiver Modules - 1334652-V23826-C18-C363 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optics - Transceiver Modules
1334652-V23826-C18-C363
Optoelectronics - Fiber Optics - Transceiver Modules 1334652-V23826-C18-C363
Manufacturer: Infineon Technologies Win Source Part Number: 1334652-V23826-C18-C 363 Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: SC Applications: Ethernet Standard Package: 5 Mounting: Through Hole Data Rate: 155Mbps Wavelength: 1300nm Voltage - Supply: 3.1V ~ 3.5V ECCN: 5A991B5A Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.80.1000 Other Part Number: V23826-C18-C363IN Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1334652-V23826-C18-C363
Category: Optoelectronics>Fiber Optics - Transceiver Modules
Connector Type: SC
Applications: Ethernet
Standard Package: 5
Mounting: Through Hole
Data Rate: 155Mbps
Wavelength: 1300nm
Voltage - Supply: 3.1V ~ 3.5V
ECCN: 5A991B5A
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.80.1000
Other Part Number: V23826-C18-C363IN
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1334652-V23826-C18-C363
Product Name Optoelectronics - Fiber Optics - Transceiver Modules
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 6171811 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
View Details
RF Transceiver Modules and Modems - 591-1117-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 850 to 1900 MHz
Sensitivity -108 dBm
View Details
3 suppliers