Multi-Tech Systems, Inc. RF Transceiver Modules and Modems MTXDOT-NA1-A00-1

Description
General ISM < 1GHz LoRa® Transceiver Module 915MHz Surface Mount
Request a Quote Datasheet
Description
General ISM < 1GHz LoRa® Transceiver Module 915MHz Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 591-1291-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
591-1291-ND
RF Transceiver Modules and Modems 591-1291-ND
General ISM < 1GHz LoRa® Transceiver Module 915MHz Surface Mount

General ISM < 1GHz LoRa® Transceiver Module 915MHz Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - 1337672-MTXDOT-NA1-A00-1 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver Modules and Modems
1337672-MTXDOT-NA1-A00-1
RF and Wireless - RF Transceiver Modules and Modems 1337672-MTXDOT-NA1-A00-1
Win Source Part Number: 1337672-MTXDOT-NA1-A 00-1 Category: RF and Wireless - RF Transceiver Modules and Modems Series: MultiTech xDot® Package: Bulk Standard Package: 1 Frequency: 915MHz Protocol: LoRa® Power - Output: 19dBm Sensitivity: -137dBm RF Family/Standard: General ISM < 1GHz Serial Interfaces: I2C, SPI, UART Mounting Type: Surface Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A002A1 MUL Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Multi-Tech Systems Inc. Base Product Number: MTXDOT

Win Source Part Number: 1337672-MTXDOT-NA1-A00-1
Category: RF and Wireless - RF Transceiver Modules and Modems
Series: MultiTech xDot®
Package: Bulk
Standard Package: 1
Frequency: 915MHz
Protocol: LoRa®
Power - Output: 19dBm
Sensitivity: -137dBm
RF Family/Standard: General ISM < 1GHz
Serial Interfaces: I2C, SPI, UART
Mounting Type: Surface Mount
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A002A1 MUL
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: Multi-Tech Systems Inc.
Base Product Number: MTXDOT

Buy Now Datasheet
RF Transceiver Modules and Modems - MTXDOT-NA1-A00-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
MTXDOT-NA1-A00-1
RF Transceiver Modules and Modems MTXDOT-NA1-A00-1
General ISM < 1GHz LoRa® Transceiver Module 915MHz Surface Mount

General ISM < 1GHz LoRa® Transceiver Module 915MHz Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - MTXDOT-NA1-A00-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
MTXDOT-NA1-A00-1
RF and Wireless - RF Transceiver Modules and Modems MTXDOT-NA1-A00-1
RF TXRX MODULE ISM < 1GHZ SMD

RF TXRX MODULE ISM < 1GHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 591-1291-ND 1337672-MTXDOT-NA1-A00-1 MTXDOT-NA1-A00-1 MTXDOT-NA1-A00-1
Product Name RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 915 MHz 915 MHz 915 MHz 915 MHz
Sensitivity -137 dBm -137 dBm -137 dBm -137 dBm
Output Power 19 dBm 19 dBm 19 dBm 19 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 5236333 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
24 - 30 GHz Dual Channel IF Transceiver - AWMF-0224 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type FCCSP
View Details
RF Transceiver Modules and Modems - 591-MTQ-L4G1-B02.R2-SP-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 700 to 2600 MHz
Package Type Module
View Details
3 suppliers