Infineon Technologies AG Transceivers - Automotive Transceivers - CAN Transceivers - TLT9251VLE TLT9251VLE

Description
It is designed to fulfill the requirements of the following standards: ISO11898-2 (2016) physical layer specification SAE J1939 SAE J2284 TLT9251VLE offers bus wake-up feature and supports 3.3 V as well as 5V supplied microcontrollers using Vio interface. TLT9251VLE is realized in tiny leadless TSON-8 package with Lead Tip Inspection (LTI) feature providing Automated Optical and being used for automotive and also for industrial applications. Summary of Features Fully compliant to ISO11898-2 (2016) and SAE J2284-4/-5 Infineon automotive quality AEC-Q100 Grade 0 (Ta: -40°C to +150°C) qualification for high temperature mission profiles Guaranteed loop delay symmetry for CANFD data frames up to 5MBit/s Very low electromagnetic emission (EME) allows the use without additional common mode choke VIO input for voltage adaption to the µC interface (3.3V & 5V) Bus Wake-up Pattern (WUP) function with optimized filter time (0.5µs -1.8µs) for worldwide OEM usage Stand-by mode with minimized quiescent current Transmitter supply VCC can be turned off in Stand-by Mode for additional quiescent current savings Wake-up indication on the RxD output Wide common mode range for electromagnetic immunity (EMI) Excellent ESD robustness +/-8kV (HBM) and +/-11kV (IEC 61000-4-2) Extended supply range on the VCC and VIO supply CAN short circuit proof to ground, battery, VCC and VIO TxD time-out function Very low CAN bus leakage current in power-down state Overtemperature protection Protected against automotive transients according ISO7637 and SAEJ2962-2 standards Green Product (RoHS compliant) Small, leadless TSON8 package designed for automated optical inspection (AOI) Potential Applications Car powertrain and transmission applications Gateway Modules Body Control Modules (BCM) Engine Control Unit (ECUs) Family Overview For family overview please click here.
Request a Quote Datasheet
Description
It is designed to fulfill the requirements of the following standards: ISO11898-2 (2016) physical layer specification SAE J1939 SAE J2284 TLT9251VLE offers bus wake-up feature and supports 3.3 V as well as 5V supplied microcontrollers using Vio interface. TLT9251VLE is realized in tiny leadless TSON-8 package with Lead Tip Inspection (LTI) feature providing Automated Optical and being used for automotive and also for industrial applications. Summary of Features Fully compliant to ISO11898-2 (2016) and SAE J2284-4/-5 Infineon automotive quality AEC-Q100 Grade 0 (Ta: -40°C to +150°C) qualification for high temperature mission profiles Guaranteed loop delay symmetry for CANFD data frames up to 5MBit/s Very low electromagnetic emission (EME) allows the use without additional common mode choke VIO input for voltage adaption to the µC interface (3.3V & 5V) Bus Wake-up Pattern (WUP) function with optimized filter time (0.5µs -1.8µs) for worldwide OEM usage Stand-by mode with minimized quiescent current Transmitter supply VCC can be turned off in Stand-by Mode for additional quiescent current savings Wake-up indication on the RxD output Wide common mode range for electromagnetic immunity (EMI) Excellent ESD robustness +/-8kV (HBM) and +/-11kV (IEC 61000-4-2) Extended supply range on the VCC and VIO supply CAN short circuit proof to ground, battery, VCC and VIO TxD time-out function Very low CAN bus leakage current in power-down state Overtemperature protection Protected against automotive transients according ISO7637 and SAEJ2962-2 standards Green Product (RoHS compliant) Small, leadless TSON8 package designed for automated optical inspection (AOI) Potential Applications Car powertrain and transmission applications Gateway Modules Body Control Modules (BCM) Engine Control Unit (ECUs) Family Overview For family overview please click here.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transceivers - Automotive Transceivers - CAN Transceivers - TLT9251VLE - TLT9251VLE - Infineon Technologies AG
Neubiberg, Germany
Transceivers - Automotive Transceivers - CAN Transceivers - TLT9251VLE
TLT9251VLE
Transceivers - Automotive Transceivers - CAN Transceivers - TLT9251VLE TLT9251VLE
It is designed to fulfill the requirements of the following standards: ISO11898-2 (2016) physical layer specification SAE J1939 SAE J2284 TLT9251VLE offers bus wake-up feature and supports 3.3 V as well as 5V supplied microcontrollers using Vio interface. TLT9251VLE is realized in tiny leadless TSON-8 package with Lead Tip Inspection (LTI) feature providing Automated Optical and being used for automotive and also for industrial applications. Summary of Features Fully compliant to ISO11898-2 (2016) and SAE J2284-4/-5 Infineon automotive quality AEC-Q100 Grade 0 (Ta: -40°C to +150°C) qualification for high temperature mission profiles Guaranteed loop delay symmetry for CANFD data frames up to 5MBit/s Very low electromagnetic emission (EME) allows the use without additional common mode choke VIO input for voltage adaption to the µC interface (3.3V & 5V) Bus Wake-up Pattern (WUP) function with optimized filter time (0.5µs -1.8µs) for worldwide OEM usage Stand-by mode with minimized quiescent current Transmitter supply VCC can be turned off in Stand-by Mode for additional quiescent current savings Wake-up indication on the RxD output Wide common mode range for electromagnetic immunity (EMI) Excellent ESD robustness +/-8kV (HBM) and +/-11kV (IEC 61000-4-2) Extended supply range on the VCC and VIO supply CAN short circuit proof to ground, battery, VCC and VIO TxD time-out function Very low CAN bus leakage current in power-down state Overtemperature protection Protected against automotive transients according ISO7637 and SAEJ2962-2 standards Green Product (RoHS compliant) Small, leadless TSON8 package designed for automated optical inspection (AOI) Potential Applications Car powertrain and transmission applications Gateway Modules Body Control Modules (BCM) Engine Control Unit (ECUs) Family Overview For family overview please click here.

It is designed to fulfill the requirements of the following standards:

  • ISO11898-2 (2016) physical layer specification
  • SAE J1939
  • SAE J2284

TLT9251VLE offers bus wake-up feature and supports 3.3 V as well as 5V supplied microcontrollers using Vio interface. TLT9251VLE is realized in tiny leadless TSON-8 package with Lead Tip Inspection (LTI) feature providing Automated Optical and being used for automotive and also for industrial applications.


Summary of Features

  • Fully compliant to ISO11898-2 (2016) and SAE J2284-4/-5
  • Infineon automotive quality
  • AEC-Q100 Grade 0 (Ta: -40°C to +150°C) qualification for high temperature mission profiles
  • Guaranteed loop delay symmetry for CANFD data frames up to 5MBit/s
  • Very low electromagnetic emission (EME) allows the use without additional common mode choke
  • VIO input for voltage adaption to the µC interface (3.3V & 5V)
  • Bus Wake-up Pattern (WUP) function with optimized filter time (0.5µs -1.8µs) for worldwide OEM usage
  • Stand-by mode with minimized quiescent current
  • Transmitter supply VCC can be turned off in Stand-by Mode for additional quiescent current savings
  • Wake-up indication on the RxD output
  • Wide common mode range for electromagnetic immunity (EMI)
  • Excellent ESD robustness +/-8kV (HBM) and +/-11kV (IEC 61000-4-2)
  • Extended supply range on the VCC and VIO supply
  • CAN short circuit proof to ground, battery, VCC and VIO
  • TxD time-out function
  • Very low CAN bus leakage current in power-down state
  • Overtemperature protection
  • Protected against automotive transients according ISO7637 and SAEJ2962-2 standards
  • Green Product (RoHS compliant)
  • Small, leadless TSON8 package designed for automated optical inspection (AOI)

Potential Applications

  • Car powertrain and transmission applications
  • Gateway Modules
  • Body Control Modules (BCM)
  • Engine Control Unit (ECUs)

Family Overview


For family overview please click here.

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Interfaces
Product Number TLT9251VLE
Product Name Transceivers - Automotive Transceivers - CAN Transceivers - TLT9251VLE
Technology CAN
Device Type Transceiver
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2238491P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TSDSO
View Details
2 suppliers
Interface Transceiver IC - 753-ADM6996FC-AC-T-1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Power Switch ICs - 2500572 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-TDSO-14
Pins 14 #
View Details