Infineon Technologies AG Voltage Regulators - Linear TLS115D0EJXUMA1

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA PG-DSO-8
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA PG-DSO-8
Datasheet
Datasheet Summary
Powered by GS/AI

The TLS115D0EJ is a linear voltage regulator from Quarktwin Technology Ltd. designed for high-precision voltage tracking applications. It supports an output current of up to 150 mA and features an adjustable output voltage down to 2.0 V. The device operates within a wide input voltage range of -16 V to 45 V and has a low dropout voltage of approximately 250 mV at full load. This regulator is stable with ceramic output capacitors and consumes very low current, typically 0.1 µA in standby mode. It includes several protection features such as overvoltage and undervoltage indication, short circuit protection, reverse polarity protection, and overtemperature protection. The TLS115D0EJ is qualified for automotive applications according to AEC-Q100, making it suitable for demanding environments, such as automotive sensor supplies and secondary voltage supplies in electronic control units (ECUs).

Datasheet Summary
Powered by GS/AI

The TLS115D0EJ is a linear voltage regulator from Quarktwin Technology Ltd. designed for high-precision voltage tracking applications. It supports an output current of up to 150 mA and features an adjustable output voltage down to 2.0 V. The device operates within a wide input voltage range of -16 V to 45 V and has a low dropout voltage of approximately 250 mV at full load. This regulator is stable with ceramic output capacitors and consumes very low current, typically 0.1 µA in standby mode. It includes several protection features such as overvoltage and undervoltage indication, short circuit protection, reverse polarity protection, and overtemperature protection. The TLS115D0EJ is qualified for automotive applications according to AEC-Q100, making it suitable for demanding environments, such as automotive sensor supplies and secondary voltage supplies in electronic control units (ECUs).

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - TLS115D0EJXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TLS115D0EJXUMA1
Voltage Regulators - Linear TLS115D0EJXUMA1
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA PG-DSO-8

Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA PG-DSO-8

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number TLS115D0EJXUMA1
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1904861 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active high, active low
View Details
Voltage Reference - ATL431EAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 7974848P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details