Infineon Technologies AG CAN Interface Ics TLE9461ESXUMA1

Description
Infineon TLE9461ESXUMA1
Request a Quote Datasheet
Description
Infineon TLE9461ESXUMA1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAN Interface Ics - 2238610 - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
2238610
CAN Interface Ics 2238610
Infineon TLE9461ESXUMA1

Infineon TLE9461ESXUMA1

Supplier's Site
CAN Interface Ics - 2238609 - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
2238609
CAN Interface Ics 2238609
Infineon TLE9461ESXUMA1

Infineon TLE9461ESXUMA1

Supplier's Site
CAN Interface Ics - 2238610P - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
2238610P
CAN Interface Ics 2238610P
Infineon TLE9461ESXUMA1

Infineon TLE9461ESXUMA1

Supplier's Site
Sys Basis Chip, Aec-Q100, 5V, Tsdso-24; Product Range Infineon - 93AC7356 - Newark, An Avnet Company
Chicago, IL, United States
Sys Basis Chip, Aec-Q100, 5V, Tsdso-24; Product Range Infineon
93AC7356
Sys Basis Chip, Aec-Q100, 5V, Tsdso-24; Product Range Infineon 93AC7356
SYS BASIS CHIP, AEC-Q100, 5V, TSDSO-24; Product Range:-; No. of Pins:48Pins; Supply Voltage Min:-; Supply Voltage Max:28V; Protocol Supported:CAN; Supported Standards:ISO 11898-2, SAE J2284; Output Voltage:5V; Operating Temperature RoHS Compliant: Yes

SYS BASIS CHIP, AEC-Q100, 5V, TSDSO-24; Product Range:-; No. of Pins:48Pins; Supply Voltage Min:-; Supply Voltage Max:28V; Protocol Supported:CAN; Supported Standards:ISO 11898-2, SAE J2284; Output Voltage:5V; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
TLE9461ESXUMA1
CAN Interface IC TLE9461ESXUMA1
CAN Interface IC BODY SYSTEM ICS

CAN Interface IC BODY SYSTEM ICS

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 2238610 93AC7356 TLE9461ESXUMA1
Product Name CAN Interface Ics Sys Basis Chip, Aec-Q100, 5V, Tsdso-24; Product Range Infineon CAN Interface IC
Features RoHS RoHS RoHS
Data Rate 5000 kbps 5000 to ? kbps
Package Type TSDSO PG-TSDSO-24
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1913513 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Driver, Line Driver, Converter
Features RoHS
View Details
SN54ABT543A Octal Registered Transceiver With 3-State Outputs - 5962-9231402QKA - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Low-power inverter - 74AUP1G04GV,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
Telecom - SI32171-B-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details