Infineon Technologies AG Transceivers - Automotive Transceivers - CAN Transceivers - TLE9351SJ TLE9351SJ

Description
The TLE9351SJ is a high speed CAN transceiver, used in HS CAN systems for automotive applications as well as for industrial applications. It is designed to fulfill the requirements of ISO 11898-2:2016 physical layer specification as well as SAE J1939 and SAE J2284. The TLE9351SJ is available in a RoHS compliant, halogen free PG-DSO-8 package. As an interface between the physical bus layer and the HS CAN protocol controller, the TLE9351SJ is designed to protect the microcontroller against interferences generated inside the network. A very high ESD robustness and the optimized RF immunity allows the use in automotive applications without additional protection devices, such as suppressor diodes or common mode chokes. Based on the high symmetry of the CANH and CANL output signals, the TLE9351SJ provides a very low level of electromagnetic emission (EME) within a wide frequency range. The TLE9351SJ fulfills even stringent EMC test limits without an additional external circuit, such as a common mode choke. The optimized transmitter symmetry combined with the optimized delay symmetry of the receiver enables the TLE9351SJ to support CAN FD data frames. The device supports data transmission rates up to 5 MBit/s, depending on the size of the network and the inherent parasitic effects. Dedicated low-power modes, such as stand-by mode, provide very low quiescent current during power-up of the device. In stand-by mode the typical quiescent current on VCC is less than 10 µA while the device can still wake up by a bus signal on the HS CAN bus. Fail-safe features, such as overtemperature protection, output current limitation or the TxD time-out feature are designed to protect the TLE9351SJ and the external circuitry from irreparable damage. Summary of Features Fully compliant to ISO 11898-2:2016 and SAE J2284-4/-5 Loop delay symmetry for CAN FD data frames up to 5 MBit/s Certified according to VeLIO (Vehicle LAN Interoperability and Optimization) test requirements Very low electromagnetic emission (EME) allows the use without additional common mode choke Bus wake-up pattern (WUP) function with optimized filter time for worldwide OEM usage Stand-by mode with minimized quiescent current Excellent ESD robustness TxD time-out function Very low CAN bus leakage current in power-down state Overtemperature protection Protected against automotive transients according to ISO 7637 and SAE J2962-2 Green Product (RoHS compliant) Potential Applications Engine control units (ECU) Gateway modules Body control modules (BCM) Applications Automotive body control module (BCM) Automotive high-voltage battery management system (BMS) EV traction inverter On-board charging (OBC) for electric vehicles Transfer case brushless DC (BLDC) Family Overview For family overview please click here. Designers who used this product also designed with FP15R12W1T7 | IGBT modules 6ED2230S12T | Gate driver ICs TLE7257SJ | Automotive LIN transceivers TLE94112ES | MOTIX™ multi half-bridge ICs for BDC motors FP15R12W1T7 | IGBT modules 6ED2230S12T | Gate driver ICs TLE7257SJ | Automotive LIN transceivers TLE94112ES | MOTIX™ multi half-bridge ICs for BDC motors FP15R12W1T7 | IGBT modules 6ED2230S12T | Gate driver ICs TLE7257SJ | Automotive LIN transceivers TLE94112ES | MOTIX™ multi half-bridge ICs for BDC motors
Request a Quote Datasheet
Description
The TLE9351SJ is a high speed CAN transceiver, used in HS CAN systems for automotive applications as well as for industrial applications. It is designed to fulfill the requirements of ISO 11898-2:2016 physical layer specification as well as SAE J1939 and SAE J2284. The TLE9351SJ is available in a RoHS compliant, halogen free PG-DSO-8 package. As an interface between the physical bus layer and the HS CAN protocol controller, the TLE9351SJ is designed to protect the microcontroller against interferences generated inside the network. A very high ESD robustness and the optimized RF immunity allows the use in automotive applications without additional protection devices, such as suppressor diodes or common mode chokes. Based on the high symmetry of the CANH and CANL output signals, the TLE9351SJ provides a very low level of electromagnetic emission (EME) within a wide frequency range. The TLE9351SJ fulfills even stringent EMC test limits without an additional external circuit, such as a common mode choke. The optimized transmitter symmetry combined with the optimized delay symmetry of the receiver enables the TLE9351SJ to support CAN FD data frames. The device supports data transmission rates up to 5 MBit/s, depending on the size of the network and the inherent parasitic effects. Dedicated low-power modes, such as stand-by mode, provide very low quiescent current during power-up of the device. In stand-by mode the typical quiescent current on VCC is less than 10 µA while the device can still wake up by a bus signal on the HS CAN bus. Fail-safe features, such as overtemperature protection, output current limitation or the TxD time-out feature are designed to protect the TLE9351SJ and the external circuitry from irreparable damage. Summary of Features Fully compliant to ISO 11898-2:2016 and SAE J2284-4/-5 Loop delay symmetry for CAN FD data frames up to 5 MBit/s Certified according to VeLIO (Vehicle LAN Interoperability and Optimization) test requirements Very low electromagnetic emission (EME) allows the use without additional common mode choke Bus wake-up pattern (WUP) function with optimized filter time for worldwide OEM usage Stand-by mode with minimized quiescent current Excellent ESD robustness TxD time-out function Very low CAN bus leakage current in power-down state Overtemperature protection Protected against automotive transients according to ISO 7637 and SAE J2962-2 Green Product (RoHS compliant) Potential Applications Engine control units (ECU) Gateway modules Body control modules (BCM) Applications Automotive body control module (BCM) Automotive high-voltage battery management system (BMS) EV traction inverter On-board charging (OBC) for electric vehicles Transfer case brushless DC (BLDC) Family Overview For family overview please click here. Designers who used this product also designed with FP15R12W1T7 | IGBT modules 6ED2230S12T | Gate driver ICs TLE7257SJ | Automotive LIN transceivers TLE94112ES | MOTIX™ multi half-bridge ICs for BDC motors FP15R12W1T7 | IGBT modules 6ED2230S12T | Gate driver ICs TLE7257SJ | Automotive LIN transceivers TLE94112ES | MOTIX™ multi half-bridge ICs for BDC motors FP15R12W1T7 | IGBT modules 6ED2230S12T | Gate driver ICs TLE7257SJ | Automotive LIN transceivers TLE94112ES | MOTIX™ multi half-bridge ICs for BDC motors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transceivers - Automotive Transceivers - CAN Transceivers - TLE9351SJ - TLE9351SJ - Infineon Technologies AG
Neubiberg, Germany
Transceivers - Automotive Transceivers - CAN Transceivers - TLE9351SJ
TLE9351SJ
Transceivers - Automotive Transceivers - CAN Transceivers - TLE9351SJ TLE9351SJ
The TLE9351SJ is a high speed CAN transceiver, used in HS CAN systems for automotive applications as well as for industrial applications. It is designed to fulfill the requirements of ISO 11898-2:2016 physical layer specification as well as SAE J1939 and SAE J2284. The TLE9351SJ is available in a RoHS compliant, halogen free PG-DSO-8 package. As an interface between the physical bus layer and the HS CAN protocol controller, the TLE9351SJ is designed to protect the microcontroller against interferences generated inside the network. A very high ESD robustness and the optimized RF immunity allows the use in automotive applications without additional protection devices, such as suppressor diodes or common mode chokes. Based on the high symmetry of the CANH and CANL output signals, the TLE9351SJ provides a very low level of electromagnetic emission (EME) within a wide frequency range. The TLE9351SJ fulfills even stringent EMC test limits without an additional external circuit, such as a common mode choke. The optimized transmitter symmetry combined with the optimized delay symmetry of the receiver enables the TLE9351SJ to support CAN FD data frames. The device supports data transmission rates up to 5 MBit/s, depending on the size of the network and the inherent parasitic effects. Dedicated low-power modes, such as stand-by mode, provide very low quiescent current during power-up of the device. In stand-by mode the typical quiescent current on VCC is less than 10 µA while the device can still wake up by a bus signal on the HS CAN bus. Fail-safe features, such as overtemperature protection, output current limitation or the TxD time-out feature are designed to protect the TLE9351SJ and the external circuitry from irreparable damage. Summary of Features Fully compliant to ISO 11898-2:2016 and SAE J2284-4/-5 Loop delay symmetry for CAN FD data frames up to 5 MBit/s Certified according to VeLIO (Vehicle LAN Interoperability and Optimization) test requirements Very low electromagnetic emission (EME) allows the use without additional common mode choke Bus wake-up pattern (WUP) function with optimized filter time for worldwide OEM usage Stand-by mode with minimized quiescent current Excellent ESD robustness TxD time-out function Very low CAN bus leakage current in power-down state Overtemperature protection Protected against automotive transients according to ISO 7637 and SAE J2962-2 Green Product (RoHS compliant) Potential Applications Engine control units (ECU) Gateway modules Body control modules (BCM) Applications Automotive body control module (BCM) Automotive high-voltage battery management system (BMS) EV traction inverter On-board charging (OBC) for electric vehicles Transfer case brushless DC (BLDC) Family Overview For family overview please click here. Designers who used this product also designed with FP15R12W1T7 | IGBT modules 6ED2230S12T | Gate driver ICs TLE7257SJ | Automotive LIN transceivers TLE94112ES | MOTIX™ multi half-bridge ICs for BDC motors FP15R12W1T7 | IGBT modules 6ED2230S12T | Gate driver ICs TLE7257SJ | Automotive LIN transceivers TLE94112ES | MOTIX™ multi half-bridge ICs for BDC motors FP15R12W1T7 | IGBT modules 6ED2230S12T | Gate driver ICs TLE7257SJ | Automotive LIN transceivers TLE94112ES | MOTIX™ multi half-bridge ICs for BDC motors

The TLE9351SJ is a high speed CAN transceiver, used in HS CAN systems for automotive applications as well as for industrial applications. It is designed to fulfill the requirements of ISO 11898-2:2016 physical layer specification as well as SAE J1939 and SAE J2284.
The TLE9351SJ is available in a RoHS compliant, halogen free PG-DSO-8 package.
As an interface between the physical bus layer and the HS CAN protocol controller, the TLE9351SJ is designed to protect the microcontroller against interferences generated inside the network. A very high ESD robustness and the optimized RF immunity allows the use in automotive applications without additional protection devices, such as suppressor diodes or common mode chokes.
Based on the high symmetry of the CANH and CANL output signals, the TLE9351SJ provides a very low level of electromagnetic emission (EME) within a wide frequency range. The TLE9351SJ fulfills even stringent EMC test limits without an additional external circuit, such as a common mode choke.
The optimized transmitter symmetry combined with the optimized delay symmetry of the receiver enables the TLE9351SJ to support CAN FD data frames. The device supports data transmission rates up to 5 MBit/s, depending on the size of the network and the inherent parasitic effects.
Dedicated low-power modes, such as stand-by mode, provide very low quiescent current during power-up of the device. In stand-by mode the typical quiescent current on VCC is less than 10 µA while the device can still wake up by a bus signal on the HS CAN bus.
Fail-safe features, such as overtemperature protection, output current limitation or the TxD time-out feature are designed to protect the TLE9351SJ and the external circuitry from irreparable damage.


Summary of Features

  • Fully compliant to ISO 11898-2:2016 and SAE J2284-4/-5
  • Loop delay symmetry for CAN FD data frames up to 5 MBit/s
  • Certified according to VeLIO (Vehicle LAN Interoperability and Optimization) test requirements
  • Very low electromagnetic emission (EME) allows the use without additional common mode choke
  • Bus wake-up pattern (WUP) function with optimized filter time for worldwide OEM usage
  • Stand-by mode with minimized quiescent current
  • Excellent ESD robustness
  • TxD time-out function
  • Very low CAN bus leakage current in power-down state
  • Overtemperature protection
  • Protected against automotive transients according to ISO 7637 and SAE J2962-2
  • Green Product (RoHS compliant)

Potential Applications

  • Engine control units (ECU)
  • Gateway modules
  • Body control modules (BCM)

Applications

  • Automotive body control module (BCM)
  • Automotive high-voltage battery management system (BMS)
  • EV traction inverter
  • On-board charging (OBC) for electric vehicles
  • Transfer case brushless DC (BLDC)

Family Overview


For family overview please click here.


Designers who used this product also designed with


  • FP15R12W1T7 |
    IGBT modules
  • 6ED2230S12T |
    Gate driver ICs
  • TLE7257SJ |
    Automotive LIN transceivers
  • TLE94112ES |
    MOTIX™ multi half-bridge ICs for BDC motors
  • FP15R12W1T7 |
    IGBT modules
  • 6ED2230S12T |
    Gate driver ICs
  • TLE7257SJ |
    Automotive LIN transceivers
  • TLE94112ES |
    MOTIX™ multi half-bridge ICs for BDC motors
  • FP15R12W1T7 |
    IGBT modules
  • 6ED2230S12T |
    Gate driver ICs
  • TLE7257SJ |
    Automotive LIN transceivers
  • TLE94112ES |
    MOTIX™ multi half-bridge ICs for BDC motors
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Interfaces
Product Number TLE9351SJ
Product Name Transceivers - Automotive Transceivers - CAN Transceivers - TLE9351SJ
Technology CAN
Device Type Transceiver
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6992KX-AB-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet
Device Type Line / Bus Controller
Supply Voltage Other; 3.135V ~ 3.465V
View Details
3 suppliers
Infineon Technologies AG
Specs
Device Type Transceiver
Package Type Bulk
View Details
Power Switch ICs - 7532872P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details
 - BTS54220LBBAUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type TSON24
View Details