The TLE9350VSJ is a high speed CAN transceiver, used in HS CAN systems for automotive applications as well as for industrial applications. It is designed to fulfill the requirements of ISO 11898-2:2016 physical layer specification as well as SAE J1939 and SAE J2284. The TLE9350VSJ is available in a RoHS compliant, halogen free PG-DSO-8 package. As an interface between the physical bus layer and the HS CAN protocol controller, the TLE9350VSJ is designed to protect the microcontroller against interferences generated inside the network. A very high ESD robustness and the optimized RF immunity allows the use in automotive applications without additional protection devices, such as suppressor diodes or common mode chokes. Based on the high symmetry of the CANH and CANL output signals, the TLE9350VSJ provides a very low level of electromagnetic emission (EME) within a wide frequency range. The TLE9350VSJ fulfills even stringent EMC test limits without an additional external circuit, such as a common mode choke. The optimized transmitter symmetry combined with the optimized delay symmetry of the receiver enables the TLE9350VSJ to support CAN FD data frames. The device supports data transmission rates up to 5 MBit/s, depending on the size of the network and the inherent parasitic effects. Fail-safe features, such as overtemperature protection, output current limitation or the TxD time-out feature are designed to protect the TLE9350VSJ and the external circuitry from irreparable damage.
Summary of Features
Fully compliant to ISO 11898-2:2016 and SAE J2284-4/-5
Loop delay symmetry for CAN FD data frames up to 5 MBit/s
Certified according to VeLIO (Vehicle LAN Interoperability and Optimization) test requirements
Very low electromagnetic emission (EME) allows the use without additional common mode choke
VIO input for voltage adaption to the microcontroller interface (3.3 V or 5 V)
Excellent ESD robustness
TxD time-out function
Very low CAN bus leakage current in power-down state
Overtemperature protection
Protected against automotive transients according to ISO 7637 and SAE J2962-2
Power-save mode
Green Product (RoHS compliant)
Potential Applications
Engine control units (ECU)
Electric power steering
Transmission control units (TCUs)
Chassis control modules
Applications
Chassis domain control
Diesel direct injection
Electric brake booster
High-voltage DC-DC converter for electric vehicles
On-board charging (OBC) for electric vehicles
Family Overview
For family overview please click here.
Designers who used this product also designed with
SPD09P06PL G | P-Channel Power MOSFET
TLD2331-3EP | LITIX™ Basic+
IPB80N04S4-04 | Automotive MOSFET
TLE5309D E2211 | Angle sensors
BSZ15DC02KD H | Dual MOSFET
IAUC60N04S6L045H | Automotive MOSFET
IAUC60N04S6N044 | Automotive MOSFET
TLE5012BD E1200 | Angle sensors
IAUA180N04S5N012 | Automotive MOSFET
BSS84PW | Small signal/small power MOSFET
SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP
BSS138N | Small signal/small power MOSFET
TLS105B0MB | OPTIREG™ linear voltage regulators (LDO)
TLF35584QVVS2 | OPTIREG™ PMIC
BSS138W | Small signal/small power MOSFET
SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP
TLE7259-3LE | Automotive LIN transceivers
SPD09P06PL G | P-Channel Power MOSFET
TLD2331-3EP | LITIX™ Basic+
IPB80N04S4-04 | Automotive MOSFET
TLE5309D E2211 | Angle sensors
BSZ15DC02KD H | Dual MOSFET
IAUC60N04S6L045H | Automotive MOSFET
IAUC60N04S6N044 | Automotive MOSFET
TLE5012BD E1200 | Angle sensors
1 2 3 4 5
The TLE9350VSJ is a high speed CAN transceiver, used in HS CAN systems for automotive applications as well as for industrial applications. It is designed to fulfill the requirements of ISO 11898-2:2016 physical layer specification as well as SAE J1939 and SAE J2284.
The TLE9350VSJ is available in a RoHS compliant, halogen free PG-DSO-8 package.
As an interface between the physical bus layer and the HS CAN protocol controller, the TLE9350VSJ is designed to protect the microcontroller against interferences generated inside the network. A very high ESD robustness and the optimized RF immunity allows the use in automotive applications without additional protection devices, such as suppressor diodes or common mode chokes.
Based on the high symmetry of the CANH and CANL output signals, the TLE9350VSJ provides a very low level of electromagnetic emission (EME) within a wide frequency range. The TLE9350VSJ fulfills even stringent EMC test limits without an additional external circuit, such as a common mode choke.
The optimized transmitter symmetry combined with the optimized delay symmetry of the receiver enables the TLE9350VSJ to support CAN FD data frames. The device supports data transmission rates up to 5 MBit/s, depending on the size of the network and the inherent parasitic effects.
Fail-safe features, such as overtemperature protection, output current limitation or the TxD time-out feature are designed to protect the TLE9350VSJ and the external circuitry from irreparable damage.
Summary of Features
- Fully compliant to ISO 11898-2:2016 and SAE J2284-4/-5
- Loop delay symmetry for CAN FD data frames up to 5 MBit/s
- Certified according to VeLIO (Vehicle LAN Interoperability and Optimization) test requirements
- Very low electromagnetic emission (EME) allows the use without additional common mode choke
- VIO input for voltage adaption to the microcontroller interface (3.3 V or 5 V)
- Excellent ESD robustness
- TxD time-out function
- Very low CAN bus leakage current in power-down state
- Overtemperature protection
- Protected against automotive transients according to ISO 7637 and SAE J2962-2
- Power-save mode
- Green Product (RoHS compliant)
Potential Applications
- Engine control units (ECU)
- Electric power steering
- Transmission control units (TCUs)
- Chassis control modules
Applications
- Chassis domain control
- Diesel direct injection
- Electric brake booster
- High-voltage DC-DC converter for electric vehicles
- On-board charging (OBC) for electric vehicles
Family Overview
For family overview please click here.
Designers who used this product also designed with
- SPD09P06PL G |
P-Channel Power MOSFET
- TLD2331-3EP |
LITIX™ Basic+
- IPB80N04S4-04 |
Automotive MOSFET
- TLE5309D E2211 |
Angle sensors
- BSZ15DC02KD H |
Dual MOSFET
- IAUC60N04S6L045H |
Automotive MOSFET
- IAUC60N04S6N044 |
Automotive MOSFET
- TLE5012BD E1200 |
Angle sensors
- IAUA180N04S5N012 |
Automotive MOSFET
- BSS84PW |
Small signal/small power MOSFET
- SAK-TC367DP-64F300S AA |
AURIX™ Family – TC36xDP
- BSS138N |
Small signal/small power MOSFET
- TLS105B0MB |
OPTIREG™ linear voltage regulators (LDO)
- TLF35584QVVS2 |
OPTIREG™ PMIC
- BSS138W |
Small signal/small power MOSFET
- SAK-TC364DP-64F300F AA |
AURIX™ Family – TC36xDP
- TLE7259-3LE |
Automotive LIN transceivers
- SPD09P06PL G |
P-Channel Power MOSFET
- TLD2331-3EP |
LITIX™ Basic+
- IPB80N04S4-04 |
Automotive MOSFET
- TLE5309D E2211 |
Angle sensors
- BSZ15DC02KD H |
Dual MOSFET
- IAUC60N04S6L045H |
Automotive MOSFET
- IAUC60N04S6N044 |
Automotive MOSFET
- TLE5012BD E1200 |
Angle sensors
1
2
3
4
5