The TLE9350BXSJ is a high speed CAN transceiver, used in HS CAN systems for automotive applications as well as for industrial applications. It is designed to fulfill the requirements of ISO 11898-2:2016 physical layer specification as well as SAE J1939 and SAE J2284. The TLE9350BXSJ is available in a RoHS compliant, halogen free PG-DSO-8 package. As an interface between the physical bus layer and the HS CAN protocol controller, the TLE9350BXSJ is designed to protect the microcontroller against interferences generated inside the network. A very high ESD robustness and the optimized RF immunity allows the use in automotive applications without additional protection devices, such as suppressor diodes or common mode chokes. Based on the high symmetry of the CANH and CANL output signals, the TLE9350BXSJ provides a very low level of electromagnetic emission (EME) within a wide frequency range. The TLE9350BXSJ fulfills even stringent EMC test limits without an additional external circuit, such as a common mode choke. The optimized transmitter symmetry combined with the optimized delay symmetry of the receiver enables the TLE9350BXSJ to support CAN FD data frames. The device supports data transmission rates up to 5 Mbit/s, depending on the size of the network and the inherent parasitic effects. Fail-safe features, such as overtemperature protection, output current limitation or the TxD timeout feature are designed to protect the TLE9350BXSJ and the external circuitry from irreparable damage.
Summary of Features
Fully compliant to ISO 11898-2:2016 and SAE J2284-4/-5
Loop delay symmetry for CAN FD data frames up to 5 Mbit/s
Very low electromagnetic emission (EME) allows the use without additional common mode choke
VIO input for voltage adaption to the microcontroller interface (3.3 V or 5 V)
Excellent ESD robustness
TxD timeout function
Very low CAN bus leakage current in power-down state
Overtemperature protection
Protected against automotive transients according to ISO 7637 and SAE J2962-2
Receive-only mode
Green Product (RoHS compliant)
Benefits
reduced consumption thru receive-only mode, very low CAN bus leakage current in power-down
excellent ESD robustness allowing use without any additional protection devices
Potential Applications
• Engine control units (ECU) • Body control modules (BCM) • Electric power steering • Transmission control units (TCUs) • Chassis control modules
The TLE9350BXSJ is a high speed CAN transceiver, used in HS CAN systems for automotive applications as well as for industrial applications. It is designed to fulfill the requirements of ISO 11898-2:2016 physical layer specification as well as SAE J1939 and SAE J2284. The TLE9350BXSJ is available in a RoHS compliant, halogen free PG-DSO-8 package. As an interface between the physical bus layer and the HS CAN protocol controller, the TLE9350BXSJ is designed to protect the microcontroller against interferences generated inside the network. A very high ESD robustness and the optimized RF immunity allows the use in automotive applications without additional protection devices, such as suppressor diodes or common mode chokes. Based on the high symmetry of the CANH and CANL output signals, the TLE9350BXSJ provides a very low level of electromagnetic emission (EME) within a wide frequency range. The TLE9350BXSJ fulfills even stringent EMC test limits without an additional external circuit, such as a common mode choke. The optimized transmitter symmetry combined with the optimized delay symmetry of the receiver enables the TLE9350BXSJ to support CAN FD data frames. The device supports data transmission rates up to 5 Mbit/s, depending on the size of the network and the inherent parasitic effects. Fail-safe features, such as overtemperature protection, output current limitation or the TxD timeout feature are designed to protect the TLE9350BXSJ and the external circuitry from irreparable damage.
Summary of Features
- Fully compliant to ISO 11898-2:2016 and SAE J2284-4/-5
- Loop delay symmetry for CAN FD data frames up to 5 Mbit/s
- Very low electromagnetic emission (EME) allows the use without
additional common mode choke
- VIO input for voltage adaption to the microcontroller interface (3.3 V or 5 V)
- Excellent ESD robustness
- TxD timeout function
- Very low CAN bus leakage current in power-down state
- Overtemperature protection
- Protected against automotive transients according to ISO 7637 and SAE J2962-2
- Receive-only mode
- Green Product (RoHS compliant)
Benefits
- reduced consumption thru receive-only mode, very low CAN bus leakage current in power-down
- excellent ESD robustness allowing use without any additional protection devices
Potential Applications
• Engine control units (ECU)
• Body control modules (BCM)
• Electric power steering
• Transmission control units (TCUs)
• Chassis control modules