Infineon Technologies AG Transceivers - Automotive Transceivers - CAN Transceivers - TLE9350BSJ TLE9350BSJ

Description
The TLE9350BSJ is a high speed CAN transceiver, used in HS CAN systems for automotive applications as well as for industrial applications. It is designed to fulfill the requirements of ISO 11898-2:2016 physical layer specification as well as SAE J1939 and SAE J2284. The TLE9350BSJ is available in a RoHS compliant, halogen free PG-DSO-8 package. As an interface between the physical bus layer and the HS CAN protocol controller, the TLE9350BSJ is designed to protect the microcontroller against interferences generated inside the network. A very high ESD robustness and the optimized RF immunity allows the use in automotive applications without additional protection devices, such as suppressor diodes or common mode chokes. Based on the high symmetry of the CANH and CANL output signals, the TLE9350BSJ provides a very low level of electromagnetic emission (EME) within a wide frequency range. The TLE9350BSJ fulfills even stringent EMC test limits without an additional external circuit, such as a common mode choke. The optimized transmitter symmetry combined with the optimized delay symmetry of the receiver enables the TLE9350BSJ to support CAN FD data frames. The device supports data transmission rates up to 5 Mbit/s, depending on the size of the network and the inherent parasitic effects. Fail-safe features, such as overtemperature protection, output current limitation or the TxD timeout feature are designed to protect the TLE9350BSJ and the external circuitry from irreparable damage. Summary of Features Fully compliant to ISO 11898-2:2016 and SAE J2284-4/-5 Loop delay symmetry for CAN FD data frames up to 5 Mbit/s Very low electromagnetic emission (EME) allows the use without additional common mode choke Excellent ESD robustness TxD timeout function Very low CAN bus leakage current in power-down state Overtemperature protection Protected against automotive transients according to ISO 7637 and SAE J2962-2 Receive-only mode and power-save mode Green Product (RoHS compliant Benefits low current consumption thanks to power safe, receive only mode and very low leakage current in power-down excellent ESD robustness allowing use without any additional protection devices Potential Applications Engine control units (ECU) Electric power steering Transmission control units (TCUs) Chassis control modules Designers who used this product also designed with BSR315P | Small signal/small power MOSFET 2DIB1401F | Digital Isolator BSR315P | Small signal/small power MOSFET 2DIB1401F | Digital Isolator BSR315P | Small signal/small power MOSFET 2DIB1401F | Digital Isolator
Request a Quote Datasheet
Description
The TLE9350BSJ is a high speed CAN transceiver, used in HS CAN systems for automotive applications as well as for industrial applications. It is designed to fulfill the requirements of ISO 11898-2:2016 physical layer specification as well as SAE J1939 and SAE J2284. The TLE9350BSJ is available in a RoHS compliant, halogen free PG-DSO-8 package. As an interface between the physical bus layer and the HS CAN protocol controller, the TLE9350BSJ is designed to protect the microcontroller against interferences generated inside the network. A very high ESD robustness and the optimized RF immunity allows the use in automotive applications without additional protection devices, such as suppressor diodes or common mode chokes. Based on the high symmetry of the CANH and CANL output signals, the TLE9350BSJ provides a very low level of electromagnetic emission (EME) within a wide frequency range. The TLE9350BSJ fulfills even stringent EMC test limits without an additional external circuit, such as a common mode choke. The optimized transmitter symmetry combined with the optimized delay symmetry of the receiver enables the TLE9350BSJ to support CAN FD data frames. The device supports data transmission rates up to 5 Mbit/s, depending on the size of the network and the inherent parasitic effects. Fail-safe features, such as overtemperature protection, output current limitation or the TxD timeout feature are designed to protect the TLE9350BSJ and the external circuitry from irreparable damage. Summary of Features Fully compliant to ISO 11898-2:2016 and SAE J2284-4/-5 Loop delay symmetry for CAN FD data frames up to 5 Mbit/s Very low electromagnetic emission (EME) allows the use without additional common mode choke Excellent ESD robustness TxD timeout function Very low CAN bus leakage current in power-down state Overtemperature protection Protected against automotive transients according to ISO 7637 and SAE J2962-2 Receive-only mode and power-save mode Green Product (RoHS compliant Benefits low current consumption thanks to power safe, receive only mode and very low leakage current in power-down excellent ESD robustness allowing use without any additional protection devices Potential Applications Engine control units (ECU) Electric power steering Transmission control units (TCUs) Chassis control modules Designers who used this product also designed with BSR315P | Small signal/small power MOSFET 2DIB1401F | Digital Isolator BSR315P | Small signal/small power MOSFET 2DIB1401F | Digital Isolator BSR315P | Small signal/small power MOSFET 2DIB1401F | Digital Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transceivers - Automotive Transceivers - CAN Transceivers - TLE9350BSJ - TLE9350BSJ - Infineon Technologies AG
Neubiberg, Germany
Transceivers - Automotive Transceivers - CAN Transceivers - TLE9350BSJ
TLE9350BSJ
Transceivers - Automotive Transceivers - CAN Transceivers - TLE9350BSJ TLE9350BSJ
The TLE9350BSJ is a high speed CAN transceiver, used in HS CAN systems for automotive applications as well as for industrial applications. It is designed to fulfill the requirements of ISO 11898-2:2016 physical layer specification as well as SAE J1939 and SAE J2284. The TLE9350BSJ is available in a RoHS compliant, halogen free PG-DSO-8 package. As an interface between the physical bus layer and the HS CAN protocol controller, the TLE9350BSJ is designed to protect the microcontroller against interferences generated inside the network. A very high ESD robustness and the optimized RF immunity allows the use in automotive applications without additional protection devices, such as suppressor diodes or common mode chokes. Based on the high symmetry of the CANH and CANL output signals, the TLE9350BSJ provides a very low level of electromagnetic emission (EME) within a wide frequency range. The TLE9350BSJ fulfills even stringent EMC test limits without an additional external circuit, such as a common mode choke. The optimized transmitter symmetry combined with the optimized delay symmetry of the receiver enables the TLE9350BSJ to support CAN FD data frames. The device supports data transmission rates up to 5 Mbit/s, depending on the size of the network and the inherent parasitic effects. Fail-safe features, such as overtemperature protection, output current limitation or the TxD timeout feature are designed to protect the TLE9350BSJ and the external circuitry from irreparable damage. Summary of Features Fully compliant to ISO 11898-2:2016 and SAE J2284-4/-5 Loop delay symmetry for CAN FD data frames up to 5 Mbit/s Very low electromagnetic emission (EME) allows the use without additional common mode choke Excellent ESD robustness TxD timeout function Very low CAN bus leakage current in power-down state Overtemperature protection Protected against automotive transients according to ISO 7637 and SAE J2962-2 Receive-only mode and power-save mode Green Product (RoHS compliant Benefits low current consumption thanks to power safe, receive only mode and very low leakage current in power-down excellent ESD robustness allowing use without any additional protection devices Potential Applications Engine control units (ECU) Electric power steering Transmission control units (TCUs) Chassis control modules Designers who used this product also designed with BSR315P | Small signal/small power MOSFET 2DIB1401F | Digital Isolator BSR315P | Small signal/small power MOSFET 2DIB1401F | Digital Isolator BSR315P | Small signal/small power MOSFET 2DIB1401F | Digital Isolator

The TLE9350BSJ is a high speed CAN transceiver, used in HS CAN systems for automotive applications as well as for industrial applications. It is designed to fulfill the requirements of ISO 11898-2:2016 physical layer specification as well as SAE J1939 and SAE J2284. The TLE9350BSJ is available in a RoHS compliant, halogen free PG-DSO-8 package. As an interface between the physical bus layer and the HS CAN protocol controller, the TLE9350BSJ is designed to protect the microcontroller against interferences generated inside the network. A very high ESD robustness and the optimized RF immunity allows the use in automotive applications without additional protection devices, such as suppressor diodes or common mode chokes. Based on the high symmetry of the CANH and CANL output signals, the TLE9350BSJ provides a very low level of electromagnetic emission (EME) within a wide frequency range. The TLE9350BSJ fulfills even stringent EMC test limits without an additional external circuit, such as a common mode choke. The optimized transmitter symmetry combined with the optimized delay symmetry of the receiver enables the TLE9350BSJ to support CAN FD data frames. The device supports data transmission rates up to 5 Mbit/s, depending on the size of the network and the inherent parasitic effects. Fail-safe features, such as overtemperature protection, output current limitation or the TxD timeout feature are designed to protect the TLE9350BSJ and the external circuitry from irreparable damage.


Summary of Features

  • Fully compliant to ISO 11898-2:2016 and SAE J2284-4/-5
  • Loop delay symmetry for CAN FD data frames up to 5 Mbit/s
  • Very low electromagnetic emission (EME) allows the use without
    additional common mode choke
  • Excellent ESD robustness
  • TxD timeout function
  • Very low CAN bus leakage current in power-down state
  • Overtemperature protection
  • Protected against automotive transients according to ISO 7637 and SAE J2962-2
  • Receive-only mode and power-save mode
  • Green Product (RoHS compliant

Benefits

  • low current consumption thanks to power safe, receive only mode and very low leakage current in power-down
  • excellent ESD robustness allowing use without any additional protection devices

Potential Applications

  • Engine control units (ECU)
  • Electric power steering
  • Transmission control units (TCUs)
  • Chassis control modules

Designers who used this product also designed with


  • BSR315P |
    Small signal/small power MOSFET
  • 2DIB1401F |
    Digital Isolator
  • BSR315P |
    Small signal/small power MOSFET
  • 2DIB1401F |
    Digital Isolator
  • BSR315P |
    Small signal/small power MOSFET
  • 2DIB1401F |
    Digital Isolator
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Interfaces
Product Number TLE9350BSJ
Product Name Transceivers - Automotive Transceivers - CAN Transceivers - TLE9350BSJ
Technology CAN
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2291778 - RS Components, Ltd.
Specs
Features RoHS
Package Type TO-263
View Details
Interface - Interface - Controllers - ADM6996FCX-AD-T-1 - 713417-ADM6996FCX-AD-T-1 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers
Specs
Device Type Receiver; Sensor Interface
View Details
Controllers - CG8354AF - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details