Infineon Technologies AG Transceivers - Automotive Transceivers - CAN Transceivers - TLE9255WSK TLE9255WSK

Description
The TLE9255WSK is packaged in a standard DSO-14. Besides CAN partial networking functions, the transceiver is CAN FD compliant and can drive and receive CAN FD messages up to 5Mbit/s. It can also be used to block the payload of CAN FD messages. This CAN FD tolerant feature allows the usage of microcontrollers in CAN FD networks, which are not CAN FD capable. The SPI interface of the TLE9255WLC is used to setup the wake-up functions, INH output control, mode control and the undervoltage control of the device. This allows a very flexible usage of the TLE9255WLC in different automotive applications. Summary of Features Fully compliant to ISO11898-2 (2016) CAN Partial Networking (CAN PN) and CAN FD up to 2 MBit/s Wide common mode range for electromagnetic immunity (EMI) Very low electromagnetic emission (EME) Excellent ESD robustness, ± 8 kV according to IEC61000-4-2 Independent supply concept on VCC and VBAT pins Short circuit proof to GND and to battery Overtemperature protection Wake-up frame detection with CAN FD tolerant feature Local wake-up input SPI clock frequency up to 4 MHz Green Product (RoHS compliant) AEC Qualified Applications Automotive high-voltage battery management system (BMS) Domain controller for ADAS and autonomous driving EV traction inverter Designers who used this product also designed with KP235 | Barometric (BAP) and Manifold (MAP) sensors TLE8718SA | FLEX TLE4252D | OPTIREG™ linear voltage regulators (LDO) IPD75N04S4-06 | Automotive MOSFET BSZ15DC02KD H | Dual MOSFET TLE4254GA | OPTIREG™ linear voltage regulators (LDO) TLF11251EP | OPTIREG™ PMIC SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT TLF35584QVVS2 | OPTIREG™ PMIC TLE8242-2L | Constant current control IC for transmission TLS202B1MB V50 | OPTIREG™ linear voltage regulators (LDO) TLF35584QKVS1 | OPTIREG™ PMIC TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BSP752R | Classic PROFET™ 24V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC TLS710B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) BTS5016-1EKB | PROFET™ + 12V | automotive smart high-side switch SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT TLE4253E | OPTIREG™ linear voltage regulators (LDO) KP235 | Barometric (BAP) and Manifold (MAP) sensors TLE8718SA | FLEX TLE4252D | OPTIREG™ linear voltage regulators (LDO) IPD75N04S4-06 | Automotive MOSFET BSZ15DC02KD H | Dual MOSFET TLE4254GA | OPTIREG™ linear voltage regulators (LDO) TLF11251EP | OPTIREG™ PMIC SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP 1 2 3 4 5 Family Overview For family overview please click here.
Request a Quote Datasheet
Description
The TLE9255WSK is packaged in a standard DSO-14. Besides CAN partial networking functions, the transceiver is CAN FD compliant and can drive and receive CAN FD messages up to 5Mbit/s. It can also be used to block the payload of CAN FD messages. This CAN FD tolerant feature allows the usage of microcontrollers in CAN FD networks, which are not CAN FD capable. The SPI interface of the TLE9255WLC is used to setup the wake-up functions, INH output control, mode control and the undervoltage control of the device. This allows a very flexible usage of the TLE9255WLC in different automotive applications. Summary of Features Fully compliant to ISO11898-2 (2016) CAN Partial Networking (CAN PN) and CAN FD up to 2 MBit/s Wide common mode range for electromagnetic immunity (EMI) Very low electromagnetic emission (EME) Excellent ESD robustness, ± 8 kV according to IEC61000-4-2 Independent supply concept on VCC and VBAT pins Short circuit proof to GND and to battery Overtemperature protection Wake-up frame detection with CAN FD tolerant feature Local wake-up input SPI clock frequency up to 4 MHz Green Product (RoHS compliant) AEC Qualified Applications Automotive high-voltage battery management system (BMS) Domain controller for ADAS and autonomous driving EV traction inverter Designers who used this product also designed with KP235 | Barometric (BAP) and Manifold (MAP) sensors TLE8718SA | FLEX TLE4252D | OPTIREG™ linear voltage regulators (LDO) IPD75N04S4-06 | Automotive MOSFET BSZ15DC02KD H | Dual MOSFET TLE4254GA | OPTIREG™ linear voltage regulators (LDO) TLF11251EP | OPTIREG™ PMIC SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT TLF35584QVVS2 | OPTIREG™ PMIC TLE8242-2L | Constant current control IC for transmission TLS202B1MB V50 | OPTIREG™ linear voltage regulators (LDO) TLF35584QKVS1 | OPTIREG™ PMIC TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BSP752R | Classic PROFET™ 24V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC TLS710B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) BTS5016-1EKB | PROFET™ + 12V | automotive smart high-side switch SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT TLE4253E | OPTIREG™ linear voltage regulators (LDO) KP235 | Barometric (BAP) and Manifold (MAP) sensors TLE8718SA | FLEX TLE4252D | OPTIREG™ linear voltage regulators (LDO) IPD75N04S4-06 | Automotive MOSFET BSZ15DC02KD H | Dual MOSFET TLE4254GA | OPTIREG™ linear voltage regulators (LDO) TLF11251EP | OPTIREG™ PMIC SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP 1 2 3 4 5 Family Overview For family overview please click here.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transceivers - Automotive Transceivers - CAN Transceivers - TLE9255WSK - TLE9255WSK - Infineon Technologies AG
Neubiberg, Germany
Transceivers - Automotive Transceivers - CAN Transceivers - TLE9255WSK
TLE9255WSK
Transceivers - Automotive Transceivers - CAN Transceivers - TLE9255WSK TLE9255WSK
The TLE9255WSK is packaged in a standard DSO-14. Besides CAN partial networking functions, the transceiver is CAN FD compliant and can drive and receive CAN FD messages up to 5Mbit/s. It can also be used to block the payload of CAN FD messages. This CAN FD tolerant feature allows the usage of microcontrollers in CAN FD networks, which are not CAN FD capable. The SPI interface of the TLE9255WLC is used to setup the wake-up functions, INH output control, mode control and the undervoltage control of the device. This allows a very flexible usage of the TLE9255WLC in different automotive applications. Summary of Features Fully compliant to ISO11898-2 (2016) CAN Partial Networking (CAN PN) and CAN FD up to 2 MBit/s Wide common mode range for electromagnetic immunity (EMI) Very low electromagnetic emission (EME) Excellent ESD robustness, ± 8 kV according to IEC61000-4-2 Independent supply concept on VCC and VBAT pins Short circuit proof to GND and to battery Overtemperature protection Wake-up frame detection with CAN FD tolerant feature Local wake-up input SPI clock frequency up to 4 MHz Green Product (RoHS compliant) AEC Qualified Applications Automotive high-voltage battery management system (BMS) Domain controller for ADAS and autonomous driving EV traction inverter Designers who used this product also designed with KP235 | Barometric (BAP) and Manifold (MAP) sensors TLE8718SA | FLEX TLE4252D | OPTIREG™ linear voltage regulators (LDO) IPD75N04S4-06 | Automotive MOSFET BSZ15DC02KD H | Dual MOSFET TLE4254GA | OPTIREG™ linear voltage regulators (LDO) TLF11251EP | OPTIREG™ PMIC SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT TLF35584QVVS2 | OPTIREG™ PMIC TLE8242-2L | Constant current control IC for transmission TLS202B1MB V50 | OPTIREG™ linear voltage regulators (LDO) TLF35584QKVS1 | OPTIREG™ PMIC TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BSP752R | Classic PROFET™ 24V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC TLS710B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) BTS5016-1EKB | PROFET™ + 12V | automotive smart high-side switch SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT TLE4253E | OPTIREG™ linear voltage regulators (LDO) KP235 | Barometric (BAP) and Manifold (MAP) sensors TLE8718SA | FLEX TLE4252D | OPTIREG™ linear voltage regulators (LDO) IPD75N04S4-06 | Automotive MOSFET BSZ15DC02KD H | Dual MOSFET TLE4254GA | OPTIREG™ linear voltage regulators (LDO) TLF11251EP | OPTIREG™ PMIC SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP 1 2 3 4 5 Family Overview For family overview please click here.

The TLE9255WSK is packaged in a standard DSO-14.

Besides CAN partial networking functions, the transceiver is CAN FD compliant and can drive and receive CAN FD messages up to 5Mbit/s. It can also be used to block the payload of CAN FD messages. This CAN FD tolerant feature allows the usage of microcontrollers in CAN FD networks, which are not CAN FD capable.

The SPI interface of the TLE9255WLC is used to setup the wake-up functions, INH output control, mode control and the undervoltage control of the device. This allows a very flexible usage of the TLE9255WLC in different automotive applications.


Summary of Features

  • Fully compliant to ISO11898-2 (2016)
  • CAN Partial Networking (CAN PN) and CAN FD up to 2 MBit/s
  • Wide common mode range for electromagnetic immunity (EMI)
  • Very low electromagnetic emission (EME)
  • Excellent ESD robustness, ± 8 kV according to IEC61000-4-2
  • Independent supply concept on VCC and VBAT pins
  • Short circuit proof to GND and to battery
  • Overtemperature protection
  • Wake-up frame detection with CAN FD tolerant feature
  • Local wake-up input
  • SPI clock frequency up to 4 MHz
  • Green Product (RoHS compliant)
  • AEC Qualified

Applications

  • Automotive high-voltage battery management system (BMS)
  • Domain controller for ADAS and autonomous driving
  • EV traction inverter

Designers who used this product also designed with


  • KP235 |
    Barometric (BAP) and Manifold (MAP) sensors
  • TLE8718SA |
    FLEX
  • TLE4252D |
    OPTIREG™ linear voltage regulators (LDO)
  • IPD75N04S4-06 |
    Automotive MOSFET
  • BSZ15DC02KD H |
    Dual MOSFET
  • TLE4254GA |
    OPTIREG™ linear voltage regulators (LDO)
  • TLF11251EP |
    OPTIREG™ PMIC
  • SAK-TC387QP-160F300S AE
    AURIX™ Family – TC38xQP
  • SAK-TC275TC-64F200N DC |
    AURIX™ Family – TC27xT
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • TLE8242-2L |
    Constant current control IC for transmission
  • TLS202B1MB V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • TLF35584QKVS1 |
    OPTIREG™ PMIC
  • TLS105B0MB |
    OPTIREG™ linear voltage regulators (LDO)
  • BSP752R |
    Classic PROFET™ 24V | automotive smart high-side switch
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • TLS710B0EJ V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS5016-1EKB |
    PROFET™ + 12V | automotive smart high-side switch
  • SAK-TC277TC-64F200N DC |
    AURIX™ Family – TC27xT
  • TLE4253E |
    OPTIREG™ linear voltage regulators (LDO)
  • KP235 |
    Barometric (BAP) and Manifold (MAP) sensors
  • TLE8718SA |
    FLEX
  • TLE4252D |
    OPTIREG™ linear voltage regulators (LDO)
  • IPD75N04S4-06 |
    Automotive MOSFET
  • BSZ15DC02KD H |
    Dual MOSFET
  • TLE4254GA |
    OPTIREG™ linear voltage regulators (LDO)
  • TLF11251EP |
    OPTIREG™ PMIC
  • SAK-TC387QP-160F300S AE
    AURIX™ Family – TC38xQP

1
2
3
4
5

Family Overview


For family overview please click here.

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Interfaces
Product Number TLE9255WSK
Product Name Transceivers - Automotive Transceivers - CAN Transceivers - TLE9255WSK
Technology CAN
Device Type Transceiver
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-BGT24LTR11N16E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
 - BTS40K21ENCXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-TDSO-8
View Details
Interface - Interface - Controllers - ADM8515X-AC-T1 - 039136-ADM8515X-AC-T1 - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 3.6 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; PG-LQFP-100
View Details
Controllers - CG7754AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers