Infineon Technologies AG Transceivers - Automotive Transceivers - CAN Transceivers - TLE9255WLC TLE9255WLC

Description
The TLE9255WLC is packaged in a tiny TSON-14 and supports the solder joint requirements for reliable automated optical inspection (AOI). Besides CAN partial networking functions, the transceiver is CAN FD compliant and can drive and receive CAN FD messages up to 2Mbit/s. It can also be used to block the payload of CAN FD messages. This CAN FD tolerant feature allows the usage of microcontrollers in CAN FD networks, which are not CAN FD capable. The SPI interface of the TLE9255WLC is used to setup the wake-up functions, INH output control, mode control and the undervoltage control of the device. This allows a very flexible usage of the TLE9255WLC in different automotive applications. Summary of Features Fully compliant to ISO11898-2 (2016) CAN Partial Networking (CAN PN) and CAN FD up to 2 MBit/s Wide common mode range for electromagnetic immunity (EMI) Very low electromagnetic emission (EME) Excellent ESD robustness, ± 8 kV according to IEC61000-4-2 Independent supply concept on VCC and VBAT pins Short circuit proof to GND and to battery Overtemperature protection Wake-up frame detection with CAN FD tolerant feature Local wake-up input SPI clock frequency up to 4 MHz Green Product (RoHS compliant) AEC Qualified Applications Automotive high-voltage battery management system (BMS) Body electronics and power distribution Chassis control & safety Electronic stability control EV traction inverter Designers who used this product also designed with BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLS115D0LD | OPTIREG™ linear voltage regulators (LDO) TLF11251LD | OPTIREG™ PMIC BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BSS138W | Small signal/small power MOSFET BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG70020A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLS115D0LD | OPTIREG™ linear voltage regulators (LDO) TLF11251LD | OPTIREG™ PMIC BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5 Family Overview For family overview please click here.
Request a Quote Datasheet
Description
The TLE9255WLC is packaged in a tiny TSON-14 and supports the solder joint requirements for reliable automated optical inspection (AOI). Besides CAN partial networking functions, the transceiver is CAN FD compliant and can drive and receive CAN FD messages up to 2Mbit/s. It can also be used to block the payload of CAN FD messages. This CAN FD tolerant feature allows the usage of microcontrollers in CAN FD networks, which are not CAN FD capable. The SPI interface of the TLE9255WLC is used to setup the wake-up functions, INH output control, mode control and the undervoltage control of the device. This allows a very flexible usage of the TLE9255WLC in different automotive applications. Summary of Features Fully compliant to ISO11898-2 (2016) CAN Partial Networking (CAN PN) and CAN FD up to 2 MBit/s Wide common mode range for electromagnetic immunity (EMI) Very low electromagnetic emission (EME) Excellent ESD robustness, ± 8 kV according to IEC61000-4-2 Independent supply concept on VCC and VBAT pins Short circuit proof to GND and to battery Overtemperature protection Wake-up frame detection with CAN FD tolerant feature Local wake-up input SPI clock frequency up to 4 MHz Green Product (RoHS compliant) AEC Qualified Applications Automotive high-voltage battery management system (BMS) Body electronics and power distribution Chassis control & safety Electronic stability control EV traction inverter Designers who used this product also designed with BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLS115D0LD | OPTIREG™ linear voltage regulators (LDO) TLF11251LD | OPTIREG™ PMIC BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BSS138W | Small signal/small power MOSFET BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG70020A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLS115D0LD | OPTIREG™ linear voltage regulators (LDO) TLF11251LD | OPTIREG™ PMIC BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5 Family Overview For family overview please click here.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transceivers - Automotive Transceivers - CAN Transceivers - TLE9255WLC - TLE9255WLC - Infineon Technologies AG
Neubiberg, Germany
Transceivers - Automotive Transceivers - CAN Transceivers - TLE9255WLC
TLE9255WLC
Transceivers - Automotive Transceivers - CAN Transceivers - TLE9255WLC TLE9255WLC
The TLE9255WLC is packaged in a tiny TSON-14 and supports the solder joint requirements for reliable automated optical inspection (AOI). Besides CAN partial networking functions, the transceiver is CAN FD compliant and can drive and receive CAN FD messages up to 2Mbit/s. It can also be used to block the payload of CAN FD messages. This CAN FD tolerant feature allows the usage of microcontrollers in CAN FD networks, which are not CAN FD capable. The SPI interface of the TLE9255WLC is used to setup the wake-up functions, INH output control, mode control and the undervoltage control of the device. This allows a very flexible usage of the TLE9255WLC in different automotive applications. Summary of Features Fully compliant to ISO11898-2 (2016) CAN Partial Networking (CAN PN) and CAN FD up to 2 MBit/s Wide common mode range for electromagnetic immunity (EMI) Very low electromagnetic emission (EME) Excellent ESD robustness, ± 8 kV according to IEC61000-4-2 Independent supply concept on VCC and VBAT pins Short circuit proof to GND and to battery Overtemperature protection Wake-up frame detection with CAN FD tolerant feature Local wake-up input SPI clock frequency up to 4 MHz Green Product (RoHS compliant) AEC Qualified Applications Automotive high-voltage battery management system (BMS) Body electronics and power distribution Chassis control & safety Electronic stability control EV traction inverter Designers who used this product also designed with BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLS115D0LD | OPTIREG™ linear voltage regulators (LDO) TLF11251LD | OPTIREG™ PMIC BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BSS138W | Small signal/small power MOSFET BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG70020A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLS115D0LD | OPTIREG™ linear voltage regulators (LDO) TLF11251LD | OPTIREG™ PMIC BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5 Family Overview For family overview please click here.

The TLE9255WLC is packaged in a tiny TSON-14 and supports the solder joint requirements for reliable automated optical inspection (AOI).

Besides CAN partial networking functions, the transceiver is CAN FD compliant and can drive and receive CAN FD messages up to 2Mbit/s. It can also be used to block the payload of CAN FD messages. This CAN FD tolerant feature allows the usage of microcontrollers in CAN FD networks, which are not CAN FD capable.

The SPI interface of the TLE9255WLC is used to setup the wake-up functions, INH output control, mode control and the undervoltage control of the device. This allows a very flexible usage of the TLE9255WLC in different automotive applications.


Summary of Features

  • Fully compliant to ISO11898-2 (2016)
  • CAN Partial Networking (CAN PN) and CAN FD up to 2 MBit/s
  • Wide common mode range for electromagnetic immunity (EMI)
  • Very low electromagnetic emission (EME)
  • Excellent ESD robustness, ± 8 kV according to IEC61000-4-2
  • Independent supply concept on VCC and VBAT pins
  • Short circuit proof to GND and to battery
  • Overtemperature protection
  • Wake-up frame detection with CAN FD tolerant feature
  • Local wake-up input
  • SPI clock frequency up to 4 MHz
  • Green Product (RoHS compliant)
  • AEC Qualified

Applications

  • Automotive high-voltage battery management system (BMS)
  • Body electronics and power distribution
  • Chassis control & safety
  • Electronic stability control
  • EV traction inverter

Designers who used this product also designed with


  • BTS7004-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLS115D0LD |
    OPTIREG™ linear voltage regulators (LDO)
  • TLF11251LD |
    OPTIREG™ PMIC
  • BTS7002-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7012-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7008-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BSS138W |
    Small signal/small power MOSFET
  • BTS7020-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7008-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTN9970LV |
    MOTIX™ single half-bridge ICs for BDC motors
  • BTS70012-1ESP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS70020-1ESP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTG7016A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTG7007A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTG70020A-1ESW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • SAK-TC377TP-96F300S AA |
    AURIX™ Family – TC37xTP
  • BTS7040-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7120-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7004-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLS115D0LD |
    OPTIREG™ linear voltage regulators (LDO)
  • TLF11251LD |
    OPTIREG™ PMIC
  • BTS7002-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7012-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7008-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch

1
2
3
4
5

Family Overview


For family overview please click here.

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Interfaces
Product Number TLE9255WLC
Product Name Transceivers - Automotive Transceivers - CAN Transceivers - TLE9255WLC
Technology CAN
Device Type Transceiver
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - CHL8318-20-04CR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Interface - Interface - Controllers - ADM6992CX-AB-T-1 - 767946-ADM6992CX-AB-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 3.135 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
3 suppliers
Interface Transceiver IC - 879-BCM20734UA1KFFB3G - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -30 C (-22 F)
View Details
Controllers - CG7866AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers