Infineon Technologies AG Interface - Interface - Drivers, Receivers, Transceivers - TLE9250VLEXUMA1 TLE9250VLEXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 899920-TLE9250VLEXUM A1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: 1/1 Transceiver - CANbus PG-TSON-8-1 Package: 8-TDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount, Wettable Flank Family Name: TLE9250 Categories: Integrated Circuits (ICs) Case / Package: PG-TSON-8-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLE9250VLEXUMA1-ND, 448-TLE9250VLEXUMA1D KR, 448-TLE9250VLEXUMA1C T, 448-TLE9250VLEXUMA1T R, SP001631590
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 899920-TLE9250VLEXUM A1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: 1/1 Transceiver - CANbus PG-TSON-8-1 Package: 8-TDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount, Wettable Flank Family Name: TLE9250 Categories: Integrated Circuits (ICs) Case / Package: PG-TSON-8-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLE9250VLEXUMA1-ND, 448-TLE9250VLEXUMA1D KR, 448-TLE9250VLEXUMA1C T, 448-TLE9250VLEXUMA1T R, SP001631590
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TLE9250VLEXUMA1 - 899920-TLE9250VLEXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLE9250VLEXUMA1
899920-TLE9250VLEXUMA1
Interface - Interface - Drivers, Receivers, Transceivers - TLE9250VLEXUMA1 899920-TLE9250VLEXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 899920-TLE9250VLEXUM A1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: 1/1 Transceiver - CANbus PG-TSON-8-1 Package: 8-TDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount, Wettable Flank Family Name: TLE9250 Categories: Integrated Circuits (ICs) Case / Package: PG-TSON-8-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLE9250VLEXUMA1-ND, 448-TLE9250VLEXUMA1D KR, 448-TLE9250VLEXUMA1C T, 448-TLE9250VLEXUMA1T R, SP001631590

Manufacturer: Infineon Technologies
Win Source Part Number: 899920-TLE9250VLEXUMA1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: 1/1 Transceiver - CANbus PG-TSON-8-1
Package: 8-TDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount, Wettable Flank
Family Name: TLE9250
Categories: Integrated Circuits (ICs)
Case / Package: PG-TSON-8-1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLE9250VLEXUMA1-ND, 448-TLE9250VLEXUMA1DKR, 448-TLE9250VLEXUMA1CT, 448-TLE9250VLEXUMA1TR, SP001631590

Buy Now Datasheet
Drivers, Receivers, Transceivers - TLE9250VLEXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TLE9250VLEXUMA1
Drivers, Receivers, Transceivers TLE9250VLEXUMA1
1/1 Transceiver CANbus PG-TSON-8-1

1/1 Transceiver CANbus PG-TSON-8-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 899920-TLE9250VLEXUMA1 TLE9250VLEXUMA1
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TLE9250VLEXUMA1 Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount, Wettable Flank Surface Mount; 8-TDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3222CP - 874154-ICL3222CP - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details