Infineon Technologies AG Transceivers - Automotive Transceivers - CAN Transceivers - TLE9250LE TLE9250LE

Description
It is designed to fulfill the requirements of the current ISO11898 standard (ISO11898-2 from 2003) and also the upcoming new version of ISO 11898-2 (2016) physical layer specification. Additionally it also fulfills the SAE standards J1939 and J2284-4/5. The TLE9250LE is offered in a tiny, leadless PG-TSON-8 package and is also available in standard PG-DSO-8 package, called TLE9250SJ. Both packages are RoHS compliant and halogen free. Additionally the PG-TSON-8 package supports the solder joint requirements for reliable automated optical inspection (AOI). As an interface between the physical bus layer and the HS CAN protocol controller, the TLE9250LE protects the microcontroller against interferences generated inside the network. A very high ESD robustness and the perfect RF immunity allows the use in automotive application without adding additional protection devices, like suppressor diodes for example. Based on the high symmetry of the CANH and CANL output signals, the TLE9250LE provides a very low level of electromagnetic emission (EME) within a wide frequency range. The TLE9250LE fulfills even stringent EMC test limits without additional external circuit, like a common mode choke for example. The perfect transmitter symmetry combined with the optimized delay symmetry of the receiver enables the TLE9250LE to support CAN FD data frames. Depending on the size of the network and the along coming parasitic effects the device supports bit rates up to 5 MBit/s. Fail-safe features like overtemperature protection, output current limitation or the TxD timeout feature protect the TLE9250LE and the external circuitry. While the transceiver TLE9250LE is not supplied, the bus is switched off and illustrate an ideal passive behavior with the lowest possible load to all other nodes of the High-Speed CAN network. Summary of Features Fully compliant to ISO 11898-2 (2016) Guaranteed loop delay symmetry to support CAN FD data frames up to 5 MBit/s Very low electromagnetic emission (EME) allows the use without additional common mode choke Receive-only mode and Power-save mode Tiny, leadless PG-TSON-8 package ready for automated optical inspection (AOI) Excellent ESD robustness Extended supply range on the V cc TxD time-out function Wide common mode range for electromagnetic immunity (EMI) Very low CAN bus leakage current in power-down state Family Overview For family overview please click here. Applications Automotive LED lighting systems Chassis domain control Diesel direct injection Light electric vehicles (LEV) Designers who used this product also designed with BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS3035EJ | HITFET™ + 12V | automotive low-side switch BTS3080EJ | HITFET™ + 12V | automotive low-side switch TLE8386-2EL | OPTIREG™ switcher TLE7259-3GE | Automotive LIN transceivers BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLS850F2TA V50 | OPTIREG™ linear voltage regulators (LDO) BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC TLF80511EJ V33 | OPTIREG™ linear voltage regulators (LDO) FS02MR12A8MA2B | Automotive IGBT and CoolSiC™ MOSFET modules BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers BTS5200-1ENA | PROFET™ + 12V | automotive smart high-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller TLE4284DV | OPTIREG™ linear voltage regulators (LDO) BTS3125EJ | HITFET™ + 12V | automotive low-side switch BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS3035EJ | HITFET™ + 12V | automotive low-side switch BTS3080EJ | HITFET™ + 12V | automotive low-side switch TLE8386-2EL | OPTIREG™ switcher TLE7259-3GE | Automotive LIN transceivers BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLS850F2TA V50 | OPTIREG™ linear voltage regulators (LDO) BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5
Request a Quote Datasheet
Description
It is designed to fulfill the requirements of the current ISO11898 standard (ISO11898-2 from 2003) and also the upcoming new version of ISO 11898-2 (2016) physical layer specification. Additionally it also fulfills the SAE standards J1939 and J2284-4/5. The TLE9250LE is offered in a tiny, leadless PG-TSON-8 package and is also available in standard PG-DSO-8 package, called TLE9250SJ. Both packages are RoHS compliant and halogen free. Additionally the PG-TSON-8 package supports the solder joint requirements for reliable automated optical inspection (AOI). As an interface between the physical bus layer and the HS CAN protocol controller, the TLE9250LE protects the microcontroller against interferences generated inside the network. A very high ESD robustness and the perfect RF immunity allows the use in automotive application without adding additional protection devices, like suppressor diodes for example. Based on the high symmetry of the CANH and CANL output signals, the TLE9250LE provides a very low level of electromagnetic emission (EME) within a wide frequency range. The TLE9250LE fulfills even stringent EMC test limits without additional external circuit, like a common mode choke for example. The perfect transmitter symmetry combined with the optimized delay symmetry of the receiver enables the TLE9250LE to support CAN FD data frames. Depending on the size of the network and the along coming parasitic effects the device supports bit rates up to 5 MBit/s. Fail-safe features like overtemperature protection, output current limitation or the TxD timeout feature protect the TLE9250LE and the external circuitry. While the transceiver TLE9250LE is not supplied, the bus is switched off and illustrate an ideal passive behavior with the lowest possible load to all other nodes of the High-Speed CAN network. Summary of Features Fully compliant to ISO 11898-2 (2016) Guaranteed loop delay symmetry to support CAN FD data frames up to 5 MBit/s Very low electromagnetic emission (EME) allows the use without additional common mode choke Receive-only mode and Power-save mode Tiny, leadless PG-TSON-8 package ready for automated optical inspection (AOI) Excellent ESD robustness Extended supply range on the V cc TxD time-out function Wide common mode range for electromagnetic immunity (EMI) Very low CAN bus leakage current in power-down state Family Overview For family overview please click here. Applications Automotive LED lighting systems Chassis domain control Diesel direct injection Light electric vehicles (LEV) Designers who used this product also designed with BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS3035EJ | HITFET™ + 12V | automotive low-side switch BTS3080EJ | HITFET™ + 12V | automotive low-side switch TLE8386-2EL | OPTIREG™ switcher TLE7259-3GE | Automotive LIN transceivers BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLS850F2TA V50 | OPTIREG™ linear voltage regulators (LDO) BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC TLF80511EJ V33 | OPTIREG™ linear voltage regulators (LDO) FS02MR12A8MA2B | Automotive IGBT and CoolSiC™ MOSFET modules BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers BTS5200-1ENA | PROFET™ + 12V | automotive smart high-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller TLE4284DV | OPTIREG™ linear voltage regulators (LDO) BTS3125EJ | HITFET™ + 12V | automotive low-side switch BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS3035EJ | HITFET™ + 12V | automotive low-side switch BTS3080EJ | HITFET™ + 12V | automotive low-side switch TLE8386-2EL | OPTIREG™ switcher TLE7259-3GE | Automotive LIN transceivers BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLS850F2TA V50 | OPTIREG™ linear voltage regulators (LDO) BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transceivers - Automotive Transceivers - CAN Transceivers - TLE9250LE - TLE9250LE - Infineon Technologies AG
Neubiberg, Germany
Transceivers - Automotive Transceivers - CAN Transceivers - TLE9250LE
TLE9250LE
Transceivers - Automotive Transceivers - CAN Transceivers - TLE9250LE TLE9250LE
It is designed to fulfill the requirements of the current ISO11898 standard (ISO11898-2 from 2003) and also the upcoming new version of ISO 11898-2 (2016) physical layer specification. Additionally it also fulfills the SAE standards J1939 and J2284-4/5. The TLE9250LE is offered in a tiny, leadless PG-TSON-8 package and is also available in standard PG-DSO-8 package, called TLE9250SJ. Both packages are RoHS compliant and halogen free. Additionally the PG-TSON-8 package supports the solder joint requirements for reliable automated optical inspection (AOI). As an interface between the physical bus layer and the HS CAN protocol controller, the TLE9250LE protects the microcontroller against interferences generated inside the network. A very high ESD robustness and the perfect RF immunity allows the use in automotive application without adding additional protection devices, like suppressor diodes for example. Based on the high symmetry of the CANH and CANL output signals, the TLE9250LE provides a very low level of electromagnetic emission (EME) within a wide frequency range. The TLE9250LE fulfills even stringent EMC test limits without additional external circuit, like a common mode choke for example. The perfect transmitter symmetry combined with the optimized delay symmetry of the receiver enables the TLE9250LE to support CAN FD data frames. Depending on the size of the network and the along coming parasitic effects the device supports bit rates up to 5 MBit/s. Fail-safe features like overtemperature protection, output current limitation or the TxD timeout feature protect the TLE9250LE and the external circuitry. While the transceiver TLE9250LE is not supplied, the bus is switched off and illustrate an ideal passive behavior with the lowest possible load to all other nodes of the High-Speed CAN network. Summary of Features Fully compliant to ISO 11898-2 (2016) Guaranteed loop delay symmetry to support CAN FD data frames up to 5 MBit/s Very low electromagnetic emission (EME) allows the use without additional common mode choke Receive-only mode and Power-save mode Tiny, leadless PG-TSON-8 package ready for automated optical inspection (AOI) Excellent ESD robustness Extended supply range on the V cc TxD time-out function Wide common mode range for electromagnetic immunity (EMI) Very low CAN bus leakage current in power-down state Family Overview For family overview please click here. Applications Automotive LED lighting systems Chassis domain control Diesel direct injection Light electric vehicles (LEV) Designers who used this product also designed with BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS3035EJ | HITFET™ + 12V | automotive low-side switch BTS3080EJ | HITFET™ + 12V | automotive low-side switch TLE8386-2EL | OPTIREG™ switcher TLE7259-3GE | Automotive LIN transceivers BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLS850F2TA V50 | OPTIREG™ linear voltage regulators (LDO) BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC TLF80511EJ V33 | OPTIREG™ linear voltage regulators (LDO) FS02MR12A8MA2B | Automotive IGBT and CoolSiC™ MOSFET modules BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers BTS5200-1ENA | PROFET™ + 12V | automotive smart high-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller TLE4284DV | OPTIREG™ linear voltage regulators (LDO) BTS3125EJ | HITFET™ + 12V | automotive low-side switch BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS3035EJ | HITFET™ + 12V | automotive low-side switch BTS3080EJ | HITFET™ + 12V | automotive low-side switch TLE8386-2EL | OPTIREG™ switcher TLE7259-3GE | Automotive LIN transceivers BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLS850F2TA V50 | OPTIREG™ linear voltage regulators (LDO) BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5

It is designed to fulfill the requirements of the current ISO11898 standard (ISO11898-2 from 2003) and also the upcoming new version of ISO 11898-2 (2016) physical layer specification. Additionally it also fulfills the SAE standards J1939 and J2284-4/5. The TLE9250LE is offered in a tiny, leadless PG-TSON-8 package and is also available in standard PG-DSO-8 package, called TLE9250SJ. Both packages are RoHS compliant and halogen free. Additionally the PG-TSON-8 package supports the solder joint requirements for reliable automated optical inspection (AOI). As an interface between the physical bus layer and the HS CAN protocol controller, the TLE9250LE protects the microcontroller against interferences generated inside the network. A very high ESD robustness and the perfect RF immunity allows the use in automotive application without adding additional protection devices, like suppressor diodes for example. Based on the high symmetry of the CANH and CANL output signals, the TLE9250LE provides a very low level of electromagnetic emission (EME) within a wide frequency range. The TLE9250LE fulfills even stringent EMC test limits without additional external circuit, like a common mode choke for example. The perfect transmitter symmetry combined with the optimized delay symmetry of the receiver enables the TLE9250LE to support CAN FD data frames. Depending on the size of the network and the along coming parasitic effects the device supports bit rates up to 5 MBit/s. Fail-safe features like overtemperature protection, output current limitation or the TxD timeout feature protect the TLE9250LE and the external circuitry. While the transceiver TLE9250LE is not supplied, the bus is switched off and illustrate an ideal passive behavior with the lowest possible load to all other nodes of the High-Speed CAN network.


Summary of Features

  • Fully compliant to ISO 11898-2 (2016)
  • Guaranteed loop delay symmetry to support CAN FD data frames up to 5 MBit/s
  • Very low electromagnetic emission (EME) allows the use without additional common mode choke
  • Receive-only mode and Power-save mode
  • Tiny, leadless PG-TSON-8 package ready for automated optical inspection (AOI)
  • Excellent ESD robustness
  • Extended supply range on the V cc
  • TxD time-out function
  • Wide common mode range for electromagnetic immunity (EMI)
  • Very low CAN bus leakage current in power-down state

Family Overview


For family overview please click here.


Applications

  • Automotive LED lighting systems
  • Chassis domain control
  • Diesel direct injection
  • Light electric vehicles (LEV)

Designers who used this product also designed with


  • BTS3410G |
    Classic HITFET™ 12V | automotive smart low-side switches
  • BTS3035EJ |
    HITFET™ + 12V | automotive low-side switch
  • BTS3080EJ |
    HITFET™ + 12V | automotive low-side switch
  • TLE8386-2EL |
    OPTIREG™ switcher
  • TLE7259-3GE |
    Automotive LIN transceivers
  • BTS7020-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLS850F2TA V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS7008-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • TLF80511EJ V33 |
    OPTIREG™ linear voltage regulators (LDO)
  • FS02MR12A8MA2B |
    Automotive IGBT and CoolSiC™ MOSFET modules
  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7040-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE75008-ESD |
    Multichannel SPI switches and controllers
  • BTS5200-1ENA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS71220-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • TLE4284DV |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS3125EJ |
    HITFET™ + 12V | automotive low-side switch
  • BTS3410G |
    Classic HITFET™ 12V | automotive smart low-side switches
  • BTS3035EJ |
    HITFET™ + 12V | automotive low-side switch
  • BTS3080EJ |
    HITFET™ + 12V | automotive low-side switch
  • TLE8386-2EL |
    OPTIREG™ switcher
  • TLE7259-3GE |
    Automotive LIN transceivers
  • BTS7020-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLS850F2TA V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS7008-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Interfaces
Product Number TLE9250LE
Product Name Transceivers - Automotive Transceivers - CAN Transceivers - TLE9250LE
Technology CAN
Device Type Transceiver
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6995LCX-AC-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 3.135V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers
Specs
Device Type Receiver; Sensor Interface
View Details
Interface - Interface - Controllers - ADM6926ABT1 - 128966-ADM6926ABT1 - Win Source Electronics
Specs
Supply Voltage Other; 3.135 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; P-FQFP-128
View Details
5 suppliers
 - BTS71202EPAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-TSDSO-14
View Details
2 suppliers