Infineon Technologies AG Transceivers - Automotive Transceivers - FlexRay™ Transceivers - TLE9222PX TLE9222PX

Description
The Bus Driver (BD) realizes the physical interface between a FlexRay node and the communication channel. It provides differential transmit and receive capability to the bus, allowing the node bidirectional time-multiplexed binary data stream transfer. In addition to transmit and receive functions, the TLE9222PX provides low power standby operation, supply voltage monitoring (undervoltage detection) as well as bus failure detection and represents an ESDprotection barrier between the bus and the ECU. Summary of Features Compliant with the FlexRay Electrical Physical Layer Specification version 3.0.1 and ISO 17458-4 Optimized for time triggered in-vehicle networks with data transmission rates from 1 Mbit/s up to 10 Mbit/s Supports minimum bit times down to 60 ns Automatic voltage adaptation on the digital interface pins Bus failure protection and error detection Very high ESD robustness; ± 8 kV according to IEC61000-4-2 Optimized for high Electromagnetic Compatibility (EMC); Very low emission and high immunity to interference Standard TSSOP-14 package Green Product (RoHS compliant) AEC Qualified Potential Applications Electrical Power Steering Advanced Driver Assistance Systems (ADAS) Chassis Control & Powertrain
Request a Quote Datasheet
Description
The Bus Driver (BD) realizes the physical interface between a FlexRay node and the communication channel. It provides differential transmit and receive capability to the bus, allowing the node bidirectional time-multiplexed binary data stream transfer. In addition to transmit and receive functions, the TLE9222PX provides low power standby operation, supply voltage monitoring (undervoltage detection) as well as bus failure detection and represents an ESDprotection barrier between the bus and the ECU. Summary of Features Compliant with the FlexRay Electrical Physical Layer Specification version 3.0.1 and ISO 17458-4 Optimized for time triggered in-vehicle networks with data transmission rates from 1 Mbit/s up to 10 Mbit/s Supports minimum bit times down to 60 ns Automatic voltage adaptation on the digital interface pins Bus failure protection and error detection Very high ESD robustness; ± 8 kV according to IEC61000-4-2 Optimized for high Electromagnetic Compatibility (EMC); Very low emission and high immunity to interference Standard TSSOP-14 package Green Product (RoHS compliant) AEC Qualified Potential Applications Electrical Power Steering Advanced Driver Assistance Systems (ADAS) Chassis Control & Powertrain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transceivers - Automotive Transceivers - FlexRay™ Transceivers - TLE9222PX - TLE9222PX - Infineon Technologies AG
Neubiberg, Germany
Transceivers - Automotive Transceivers - FlexRay™ Transceivers - TLE9222PX
TLE9222PX
Transceivers - Automotive Transceivers - FlexRay™ Transceivers - TLE9222PX TLE9222PX
The Bus Driver (BD) realizes the physical interface between a FlexRay node and the communication channel. It provides differential transmit and receive capability to the bus, allowing the node bidirectional time-multiplexed binary data stream transfer. In addition to transmit and receive functions, the TLE9222PX provides low power standby operation, supply voltage monitoring (undervoltage detection) as well as bus failure detection and represents an ESDprotection barrier between the bus and the ECU. Summary of Features Compliant with the FlexRay Electrical Physical Layer Specification version 3.0.1 and ISO 17458-4 Optimized for time triggered in-vehicle networks with data transmission rates from 1 Mbit/s up to 10 Mbit/s Supports minimum bit times down to 60 ns Automatic voltage adaptation on the digital interface pins Bus failure protection and error detection Very high ESD robustness; ± 8 kV according to IEC61000-4-2 Optimized for high Electromagnetic Compatibility (EMC); Very low emission and high immunity to interference Standard TSSOP-14 package Green Product (RoHS compliant) AEC Qualified Potential Applications Electrical Power Steering Advanced Driver Assistance Systems (ADAS) Chassis Control & Powertrain

The Bus Driver (BD) realizes the physical interface between a FlexRay node and the communication channel. It provides differential transmit and receive capability to the bus, allowing the node bidirectional time-multiplexed binary data stream transfer.
In addition to transmit and receive functions, the TLE9222PX provides low power standby operation, supply voltage monitoring (undervoltage detection) as well as bus failure detection and represents an ESDprotection barrier between the bus and the ECU.


Summary of Features

  • Compliant with the FlexRay Electrical Physical Layer Specification version 3.0.1 and ISO 17458-4
  • Optimized for time triggered in-vehicle networks with data transmission rates from 1 Mbit/s up to 10 Mbit/s
  • Supports minimum bit times down to 60 ns
  • Automatic voltage adaptation on the digital interface pins
  • Bus failure protection and error detection
  • Very high ESD robustness; ± 8 kV according to IEC61000-4-2
  • Optimized for high Electromagnetic Compatibility (EMC);
    Very low emission and high immunity to interference
  • Standard TSSOP-14 package
  • Green Product (RoHS compliant)
  • AEC Qualified

Potential Applications

  • Electrical Power Steering
  • Advanced Driver Assistance Systems (ADAS)
  • Chassis Control & Powertrain
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Interfaces
Product Number TLE9222PX
Product Name Transceivers - Automotive Transceivers - FlexRay™ Transceivers - TLE9222PX
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - BTS72002EPCXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-TSDSO-14
View Details
2 suppliers
Interface - Controllers - CP8688AT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Power Switch ICs - 2580773P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Interface - Interface - Controllers - ADM6999GX-A2-T-1 - 767950-ADM6999GX-A2-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
6 suppliers