Win Source Part Number: 1253604-TLE9012AQUXU
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel
Standard Package: 2,500
Function: Battery Balancer
Interface: UART
Number of Cells: 12
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP002447668,448-TLE9
Base Product Number: TLE9012
Battery Battery Balancer IC
IC BATT BALANCER 12CELL
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Battery Monitors and Testers | Battery Monitors and Testers | Battery Monitors and Testers | Battery Monitors and Testers |
| Product Number | 1253604-TLE9012AQUXUMA1 | 448-TLE9012AQUXUMA1TR-ND | TLE9012AQUXUMA1 | TLE9012AQUXUMA1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Battery Management | Battery Management | Battery Management | PMIC - Battery Management |
| Form Factor | Module |