IC REG CONV AUTO 1OUT TO220-5 Product overview: TLE8880TNAKSA1 from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TO220, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TLE8880TNAKSA1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1002963-TLE8880TNAKS
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tube
Applications: Converter, Automotive Engine Control
Standard Package: 400
Voltage - Output: 10.6V ~ 16V
Voltage - Input: 6V ~ 18V
Number of Outputs: 1
Mounting Type: Through Hole
Package / Case: TO-220-5
Supplier Device Package: PG-TO220-5
Temperature Range - Operating: -40°C ~ 175°C
ECCN: 3A001A2A
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP000475904
Base Product Number: TLE8880
IC ALTERNATOR REGULATOR 5TO220
IC REG CONV AUTO 1OUT TO220-5
IC REG CONV AUTO 1OUT TO220-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 750-TLE8880TNAKSA1 | 1002963-TLE8880TNAKSA1 | 376-TLE8880TNAKSA1 | TLE8880TNAKSA1 | TLE8880TNAKSA1 |
| Product Name | TO220 Power Management IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose | IC ALTERNATOR REGULATOR 5TO220 | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Package Type | Other; Tube | TO-220; Other; Tube | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 |