Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE8718SAAUMA4 TLE8718SAAUMA4

Description
Manufacturer: Infineon Technologies Win Source Part Number: 796999-TLE8718SAAUMA 4 Series: Automotive Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 36-BSSOP (0.295", 7.50mm Width) Output Type: N-Channel Switch Type: General Fault Protection: Over Temperature, Short Circuit, UVLO Number of Outputs: 18 Output Configuration: Low Side Voltage - Load: 4.5 V ~ 5.5 V Family Name: TLE8718SA Categories: Integrated Circuits (ICs) Manufacturer Package: PG-DSO-36 Alternative Parts (Cross-Reference): ISL6265AHRTZ; DS1312S-2/T&R/C03; DS1312S-2/T&R; DS1312S-2; Introduction Date: July 31, 2012 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 796999-TLE8718SAAUMA 4 Series: Automotive Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 36-BSSOP (0.295", 7.50mm Width) Output Type: N-Channel Switch Type: General Fault Protection: Over Temperature, Short Circuit, UVLO Number of Outputs: 18 Output Configuration: Low Side Voltage - Load: 4.5 V ~ 5.5 V Family Name: TLE8718SA Categories: Integrated Circuits (ICs) Manufacturer Package: PG-DSO-36 Alternative Parts (Cross-Reference): ISL6265AHRTZ; DS1312S-2/T&R/C03; DS1312S-2/T&R; DS1312S-2; Introduction Date: July 31, 2012 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE8718SAAUMA4 - TLE8718SAAUMA4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE8718SAAUMA4
TLE8718SAAUMA4
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE8718SAAUMA4 TLE8718SAAUMA4
Manufacturer: Infineon Technologies Win Source Part Number: 796999-TLE8718SAAUMA 4 Series: Automotive Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 36-BSSOP (0.295", 7.50mm Width) Output Type: N-Channel Switch Type: General Fault Protection: Over Temperature, Short Circuit, UVLO Number of Outputs: 18 Output Configuration: Low Side Voltage - Load: 4.5 V ~ 5.5 V Family Name: TLE8718SA Categories: Integrated Circuits (ICs) Manufacturer Package: PG-DSO-36 Alternative Parts (Cross-Reference): ISL6265AHRTZ; DS1312S-2/T&R/C03; DS1312S-2/T&R; DS1312S-2; Introduction Date: July 31, 2012 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 796999-TLE8718SAAUMA4
Series: Automotive
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 36-BSSOP (0.295", 7.50mm Width)
Output Type: N-Channel
Switch Type: General
Fault Protection: Over Temperature, Short Circuit, UVLO
Number of Outputs: 18
Output Configuration: Low Side
Voltage - Load: 4.5 V ~ 5.5 V
Family Name: TLE8718SA
Categories: Integrated Circuits (ICs)
Manufacturer Package: PG-DSO-36
Alternative Parts (Cross-Reference): ISL6265AHRTZ; DS1312S-2/T&R/C03; DS1312S-2/T&R; DS1312S-2;
Introduction Date: July 31, 2012
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TLE8718SAAUMA4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TLE8718SAAUMA4
PMIC - Power Distribution Switches, Load Drivers TLE8718SAAUMA4
IC PWR SWITCH N-CH 1:18 DSO-36

IC PWR SWITCH N-CH 1:18 DSO-36

Supplier's Site Datasheet
Power Load Sw, Low Side, -40 To 150Degc Rohs Compliant Infineon - 42AH2092 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Low Side, -40 To 150Degc Rohs Compliant Infineon
42AH2092
Power Load Sw, Low Side, -40 To 150Degc Rohs Compliant Infineon 42AH2092
POWER LOAD SW, LOW SIDE, -40 TO 150DEGC ROHS COMPLIANT: YES

POWER LOAD SW, LOW SIDE, -40 TO 150DEGC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TLE8718SAAUMA4 TLE8718SAAUMA4 42AH2092
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE8718SAAUMA4 PMIC - Power Distribution Switches, Load Drivers Power Load Sw, Low Side, -40 To 150Degc Rohs Compliant Infineon
Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38073 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 750-1606/040-000 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details