Win Source Part Number: 988403-TLE8458GV33XU
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Protocol: LINbus
Number of Drivers/Receivers: 1/1
Duplex: Full
Data Rate: 20kbps
Voltage - Supply: 7V ~ 27V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-8-16
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: 2156-TLE8458GV33XUMA
Base Product Number: TLE8458
Product Status: Not For New Designs
1/1 Transceiver Full LINbus PG-DSO-8-16
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 988403-TLE8458GV33XUMA2 | TLE8458GV33XUMA2 |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 8-SOIC (0.154\", 3.90mm Width) |