The TLE8458G is an automotive LIN transceiver with an integrated 5 V low-drop voltage regulator, designed to supply microcontrollers and drive a LIN bus simultaneously. It is packaged in a PG-DSO-8-16 case and is pin-compatible with standalone LIN transceivers such as the TLE7259-3GE. The device operates compliant to LIN 2.1 with a maximum data rate of 20 kbaud in Normal Slope Mode and supports Software Flash Mode for higher speed programming. It provides 50 mA output current from the voltage regulator, with output voltage regulated between 4.9 V and 5.1 V under load. The TLE8458G supports Normal, Stop, Sleep, and Wake-up modes, with very low quiescent current in standby states, and includes protection against overtemperature, bus short to ground and VBAT. It meets ESD robustness of ±10 kV per IEC 61000-4-2 and is AEC qualified.
The device is suitable to supply microcontrollers and driving a LIN bus at the same time. The TLE8458Gx is pin compatible to stand-alone LIN transceivers like the TLE7259-2GE. The combination of a voltage regulator and a LIN transceiver on one circuit decreases the quiescent current for a typical application to a value of 8 μA, while the TLE8458G is still able to wake-up off a LIN bus signal or a signal change on the local wake-up input WK. Compliant to all LIN standards and with a wide operational supply range, the TLE8458G can be used in all automotive applications. Based on the Infineon Smart Power Technology SPT®, the TLE8458Gx provides excellent ESD robustness together with a very high electro-magnetic immunity (EMI). The TLE8458Gx reaches a very low level of electromagnetic emission (EME) within a broad frequency range. The TLE8458Gx family and the Infineon SPT® technology are AEC qualified and tailored to withstand the harsh conditions in the automotive environment
Summary of Features
Potential Applications
LIN Transceivers LIN Transcvr Integrt Low Drop Voltage Re Product overview: TLE8458G from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE8458G can be used for catalog matching and distributor lookup.
LIN Transceivers LIN Transcvr Integrt Low Drop Voltage Reg
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLE8458G | 710-TLE8458G | TLE8458G |
| Product Name | Transceivers - Automotive Transceivers - LIN Transceivers - TLE8458G | Interface Transceiver IC | LIN Transceivers |
| Technology | LIN | ||
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |