Infineon Technologies AG Interface - Interface - Drivers, Receivers, Transceivers - TLE8457DLEXUMA1 TLE8457DLEXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 899917-TLE8457DLEXUM A1 Series: Automotive, AEC-Q100 Features: 1/1 Transceiver - LIN Package: Reel - TR Mounting: Surface Mount Family Name: TLE8457 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLE8457DLEXUMA1DKR, TLE8457DLEXUMA1TR, TLE8457DLEXUMA1CT, TLE8457DLEXUMA1-ND, SP002391920
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 899917-TLE8457DLEXUM A1 Series: Automotive, AEC-Q100 Features: 1/1 Transceiver - LIN Package: Reel - TR Mounting: Surface Mount Family Name: TLE8457 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLE8457DLEXUMA1DKR, TLE8457DLEXUMA1TR, TLE8457DLEXUMA1CT, TLE8457DLEXUMA1-ND, SP002391920
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TLE8457DLEXUMA1 - 899917-TLE8457DLEXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLE8457DLEXUMA1
899917-TLE8457DLEXUMA1
Interface - Interface - Drivers, Receivers, Transceivers - TLE8457DLEXUMA1 899917-TLE8457DLEXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 899917-TLE8457DLEXUM A1 Series: Automotive, AEC-Q100 Features: 1/1 Transceiver - LIN Package: Reel - TR Mounting: Surface Mount Family Name: TLE8457 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLE8457DLEXUMA1DKR, TLE8457DLEXUMA1TR, TLE8457DLEXUMA1CT, TLE8457DLEXUMA1-ND, SP002391920

Manufacturer: Infineon Technologies
Win Source Part Number: 899917-TLE8457DLEXUMA1
Series: Automotive, AEC-Q100
Features: 1/1 Transceiver - LIN
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLE8457
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLE8457DLEXUMA1DKR, TLE8457DLEXUMA1TR, TLE8457DLEXUMA1CT, TLE8457DLEXUMA1-ND, SP002391920

Buy Now Datasheet
Drivers, Receivers, Transceivers - TLE8457DLEXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TLE8457DLEXUMA1
Drivers, Receivers, Transceivers TLE8457DLEXUMA1
1/1 Transceiver LIN PG-TDSON-8-1

1/1 Transceiver LIN PG-TDSON-8-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 899917-TLE8457DLEXUMA1 TLE8457DLEXUMA1
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TLE8457DLEXUMA1 Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 8-PowerTDFN
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details