The TLE8457BSJ is a monolithic LIN transceiver with an integrated 3.3 V low-dropout voltage regulator capable of delivering up to 70 mA, designed for automotive applications. It operates in compliance with ISO 17987-4, LIN specification 2.2A, and SAE J2602, and supports transmission rates up to 20 kBit/s. The device features ultra-low standby mode current consumption of typical 20 µA and sleep mode current of maximum 16 µA. It includes VCC undervoltage detection with RESET output, TxD dominant time-out protection, initialization watchdog with automatic sleep transition, and protection against BUS short to VBAT or GND. The part is packaged in a PG-DSO-8 surface-mount package and is AEC-Q100 qualified. It exhibits ±8 kV ESD robustness per IEC 61000-4-2 and is RoHS compliant.
The TLE8457BSJ is a monolithic integrated LIN transceiver with low drop-out voltage regulator in the TSON-8 package.
The device is designed to supply a microcontroller and peripherals with a stable 3.3 V supply and up to 70 mA. It provides protection through VCC undervoltage reset, while also offering bi-directional bus communication compliant to LIN specification 2.2A and SAE J2602. With the ultra low quiescent current consumption of typical 20 μA in standby mode, the TLE8457BSJ is especially suited for applications that are permanently supplied by the battery.
The TLE8457BSJ also features an automatic transition to power saving mode, if a fault condition has been detected in the application powering up.
Based on the Infineon BiCMOS technology, the TLE8457BSJ provides excellent ESD robustness together with a very high level of electromagnetic compatibility (EMC). The TLE8457BSJ is AEC qualified and tailored to withstand the harsh conditions of the automotive environment.
The TLE8457 family is available with different output voltages, different packages and different feature set as detailed in the family overview table below.
Benefits
Potential Applications
Family Overview:
5 V output - 3.3 V output
PG-TSON-8 - PG-DSO-8 - PG-TSON-8 - PG-DSO-8
* Enable power saving if application fails to power up due to Vcc shortcircuit or failure at the microcontroller TLE8457ALE TLE8457ASJ TLE8457BLE TLE8457BSJ
* Evaluation of the application status by the LIN LDO not wanted
* Application to send wake-up signal to LIN bus
TLE8457CLE TLE8457CSJ TLE8457DLE TLE8457DSJ
5 V output - 3.3 V output
| Infineon Technologies AG | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | TLE8457BSJ |
| Product Name | Transceivers - Automotive Transceivers - LIN Transceivers - TLE8457BSJ |
| Technology | LIN |
| Device Type | Transceiver |
| Features | RoHS |