Infineon Technologies AG Transceivers - Automotive Transceivers - LIN Transceivers - TLE8457BLE TLE8457BLE

Description
The TLE8457BLE is a monolithic integrated LIN transceiver with low drop-out voltage regulator in the TSON-8 package. The device is designed to supply a microcontroller and peripherals with a stable 3.3 V supply and up to 70 mA. It provides protection through VCC undervoltage reset, while also offering bi-directional bus communication compliant to LIN specification 2.2A and SAE J2602. With the ultra low quiescent current consumption of typical 20 μA in standby mode, the TLE8457BLE is especially suited for applications that are permanently supplied by the battery. The TLE8457BLE also features an automatic transition to power saving mode, if a fault condition has been detected in the application powering up. Based on the Infineon BiCMOS technology, the TLE8457BLE provides excellent ESD robustness together with a very high level of electromagnetic compatibility (EMC). The TLE8457BLE is AEC qualified and tailored to withstand the harsh conditions of the automotive environment. The TLE8457 family is available with different output voltages, different packages and different feature set as detailed in the family overview table below. Benefits 3.3 V low drop-out linear voltage regulator with 70 mA current capability stable output voltage with small ceramic output capacitor ( 1 µF ) integrated initialization time-out feature low current consumption in stand-by mode (40 μA) and sleep mode (16μA) includes the TxD dominant time-out feature excellent EMC performance (IBEE test report) TSON-8 package TLE8457BLE LIN-LDO demo board available Potential Applications LIN slave satellite modules window lifters rain sensors light sensors sun roofs wiper modules Applications Automotive body control module (BCM) Family Overview: 5 V output - 3.3 V output PG-TSON-8 - PG-DSO-8 - PG-TSON-8 - PG-DSO-8 * Enable power saving if application fails to power up due to Vcc shortcircuit or failure at the microcontroller TLE8457ALE TLE8457ASJ TLE8457BLE TLE8457BSJ * Evaluation of the application status by the LIN LDO not wanted * Application to send wake-up signal to LIN bus TLE8457CLE TLE8457CSJ TLE8457DLE TLE8457DSJ 5 V output - 3.3 V output Designers who used this product also designed with CYW89820 | AIROC™ Bluetooth® LE & Bluetooth® TLE75080-ESH | Multichannel SPI switches and controllers CYW89820 | AIROC™ Bluetooth® LE & Bluetooth® TLE75080-ESH | Multichannel SPI switches and controllers CYW89820 | AIROC™ Bluetooth® LE & Bluetooth® TLE75080-ESH | Multichannel SPI switches and controllers
Request a Quote Datasheet
Description
The TLE8457BLE is a monolithic integrated LIN transceiver with low drop-out voltage regulator in the TSON-8 package. The device is designed to supply a microcontroller and peripherals with a stable 3.3 V supply and up to 70 mA. It provides protection through VCC undervoltage reset, while also offering bi-directional bus communication compliant to LIN specification 2.2A and SAE J2602. With the ultra low quiescent current consumption of typical 20 μA in standby mode, the TLE8457BLE is especially suited for applications that are permanently supplied by the battery. The TLE8457BLE also features an automatic transition to power saving mode, if a fault condition has been detected in the application powering up. Based on the Infineon BiCMOS technology, the TLE8457BLE provides excellent ESD robustness together with a very high level of electromagnetic compatibility (EMC). The TLE8457BLE is AEC qualified and tailored to withstand the harsh conditions of the automotive environment. The TLE8457 family is available with different output voltages, different packages and different feature set as detailed in the family overview table below. Benefits 3.3 V low drop-out linear voltage regulator with 70 mA current capability stable output voltage with small ceramic output capacitor ( 1 µF ) integrated initialization time-out feature low current consumption in stand-by mode (40 μA) and sleep mode (16μA) includes the TxD dominant time-out feature excellent EMC performance (IBEE test report) TSON-8 package TLE8457BLE LIN-LDO demo board available Potential Applications LIN slave satellite modules window lifters rain sensors light sensors sun roofs wiper modules Applications Automotive body control module (BCM) Family Overview: 5 V output - 3.3 V output PG-TSON-8 - PG-DSO-8 - PG-TSON-8 - PG-DSO-8 * Enable power saving if application fails to power up due to Vcc shortcircuit or failure at the microcontroller TLE8457ALE TLE8457ASJ TLE8457BLE TLE8457BSJ * Evaluation of the application status by the LIN LDO not wanted * Application to send wake-up signal to LIN bus TLE8457CLE TLE8457CSJ TLE8457DLE TLE8457DSJ 5 V output - 3.3 V output Designers who used this product also designed with CYW89820 | AIROC™ Bluetooth® LE & Bluetooth® TLE75080-ESH | Multichannel SPI switches and controllers CYW89820 | AIROC™ Bluetooth® LE & Bluetooth® TLE75080-ESH | Multichannel SPI switches and controllers CYW89820 | AIROC™ Bluetooth® LE & Bluetooth® TLE75080-ESH | Multichannel SPI switches and controllers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transceivers - Automotive Transceivers - LIN Transceivers - TLE8457BLE - TLE8457BLE - Infineon Technologies AG
Neubiberg, Germany
Transceivers - Automotive Transceivers - LIN Transceivers - TLE8457BLE
TLE8457BLE
Transceivers - Automotive Transceivers - LIN Transceivers - TLE8457BLE TLE8457BLE
The TLE8457BLE is a monolithic integrated LIN transceiver with low drop-out voltage regulator in the TSON-8 package. The device is designed to supply a microcontroller and peripherals with a stable 3.3 V supply and up to 70 mA. It provides protection through VCC undervoltage reset, while also offering bi-directional bus communication compliant to LIN specification 2.2A and SAE J2602. With the ultra low quiescent current consumption of typical 20 μA in standby mode, the TLE8457BLE is especially suited for applications that are permanently supplied by the battery. The TLE8457BLE also features an automatic transition to power saving mode, if a fault condition has been detected in the application powering up. Based on the Infineon BiCMOS technology, the TLE8457BLE provides excellent ESD robustness together with a very high level of electromagnetic compatibility (EMC). The TLE8457BLE is AEC qualified and tailored to withstand the harsh conditions of the automotive environment. The TLE8457 family is available with different output voltages, different packages and different feature set as detailed in the family overview table below. Benefits 3.3 V low drop-out linear voltage regulator with 70 mA current capability stable output voltage with small ceramic output capacitor ( 1 µF ) integrated initialization time-out feature low current consumption in stand-by mode (40 μA) and sleep mode (16μA) includes the TxD dominant time-out feature excellent EMC performance (IBEE test report) TSON-8 package TLE8457BLE LIN-LDO demo board available Potential Applications LIN slave satellite modules window lifters rain sensors light sensors sun roofs wiper modules Applications Automotive body control module (BCM) Family Overview: 5 V output - 3.3 V output PG-TSON-8 - PG-DSO-8 - PG-TSON-8 - PG-DSO-8 * Enable power saving if application fails to power up due to Vcc shortcircuit or failure at the microcontroller TLE8457ALE TLE8457ASJ TLE8457BLE TLE8457BSJ * Evaluation of the application status by the LIN LDO not wanted * Application to send wake-up signal to LIN bus TLE8457CLE TLE8457CSJ TLE8457DLE TLE8457DSJ 5 V output - 3.3 V output Designers who used this product also designed with CYW89820 | AIROC™ Bluetooth® LE & Bluetooth® TLE75080-ESH | Multichannel SPI switches and controllers CYW89820 | AIROC™ Bluetooth® LE & Bluetooth® TLE75080-ESH | Multichannel SPI switches and controllers CYW89820 | AIROC™ Bluetooth® LE & Bluetooth® TLE75080-ESH | Multichannel SPI switches and controllers

The TLE8457BLE is a monolithic integrated LIN transceiver with low drop-out voltage regulator in the TSON-8 package.

The device is designed to supply a microcontroller and peripherals with a stable 3.3 V supply and up to 70 mA. It provides protection through VCC undervoltage reset, while also offering bi-directional bus communication compliant to LIN specification 2.2A and SAE J2602. With the ultra low quiescent current consumption of typical 20 μA in standby mode, the TLE8457BLE is especially suited for applications that are permanently supplied by the battery.

The TLE8457BLE also features an automatic transition to power saving mode, if a fault condition has been detected in the application powering up.

Based on the Infineon BiCMOS technology, the TLE8457BLE provides excellent ESD robustness together with a very high level of electromagnetic compatibility (EMC). The TLE8457BLE is AEC qualified and tailored to withstand the harsh conditions of the automotive environment.

The TLE8457 family is available with different output voltages, different packages and different feature set as detailed in the family overview table below.


Benefits

  • 3.3 V low drop-out linear voltage regulator with 70 mA current capability
  • stable output voltage with small ceramic output capacitor ( 1 µF )
  • integrated initialization time-out feature
  • low current consumption in stand-by mode (40 μA) and sleep mode (16μA)
  • includes the TxD dominant time-out feature
  • excellent EMC performance (IBEE test report)
  • TSON-8 package
  • TLE8457BLE LIN-LDO demo board available

Potential Applications

  • LIN slave satellite modules
  • window lifters
  • rain sensors
  • light sensors
  • sun roofs
  • wiper modules

Applications

  • Automotive body control module (BCM)

Family Overview:

5 V output - 3.3 V output
PG-TSON-8 - PG-DSO-8 - PG-TSON-8 - PG-DSO-8
* Enable power saving if application fails to power up due to Vcc shortcircuit or failure at the microcontroller TLE8457ALE TLE8457ASJ TLE8457BLE TLE8457BSJ

* Evaluation of the application status by the LIN LDO not wanted

* Application to send wake-up signal to LIN bus

TLE8457CLE TLE8457CSJ TLE8457DLE TLE8457DSJ
5 V output - 3.3 V output

Designers who used this product also designed with


  • CYW89820 |
    AIROC™ Bluetooth® LE & Bluetooth®
  • TLE75080-ESH |
    Multichannel SPI switches and controllers
  • CYW89820 |
    AIROC™ Bluetooth® LE & Bluetooth®
  • TLE75080-ESH |
    Multichannel SPI switches and controllers
  • CYW89820 |
    AIROC™ Bluetooth® LE & Bluetooth®
  • TLE75080-ESH |
    Multichannel SPI switches and controllers
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Interfaces
Product Number TLE8457BLE
Product Name Transceivers - Automotive Transceivers - LIN Transceivers - TLE8457BLE
Technology LIN
Device Type Transceiver
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - AN985BX-BG-T-V1-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
4 suppliers
Interface Transceiver IC - 753-ADM6992CX-AB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type Tray
View Details
2 suppliers
Power Switch ICs - 8259124P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type DSO
View Details
Controllers - ADM6996FCX-AD-R-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
5 suppliers