Infineon Technologies AG Transceivers - Automotive Transceivers - LIN Transceivers - TLE8457ALE TLE8457ALE

Description
The TLE8457ALE is a monolithic integrated LIN transceiver with low drop-out voltage regulator in the TSON-8 package. The device is designed to supply a microcontroller and peripherals with a stable 5 V supply and up to 70 mA. It provides protection through VCC undervoltage reset, while also offering bi-directional bus communication compliant to LIN specification 2.2A and SAE J2602. With the ultra low quiescent current consumption of typical 20 μA in standby mode, the TLE8457ALE is especially suited for applications that are permanently supplied by the battery. The TLE8457ALE also features an automatic transition to power saving mode, if a fault condition has been detected in the application powering up. Based on the Infineon BiCMOS technology, the TLE8457ALE provides excellent ESD robustness together with a very high level of electromagnetic compatibility (EMC). The TLE8457ALE is AEC qualified and tailored to withstand the harsh conditions of the automotive environment. The TLE8457 family is available with different output voltages, different packages and different feature set as detailed in the family overview table below. Benefits 5 V low drop-out linear voltage regulator with 70 mA current capability stable output voltage with small ceramic output capacitor ( 1 µF ) integrated initialization time-out feature low current consumption in stand-by mode (40 μA) and sleep mode (16μA) includes the TxD dominant time-out feature excellent EMC performance (IBEE test report) TSON-8 package TLE8457ALE LIN-LDO demo board available Potential Applications LIN slave satellite modules window lifters rain sensors light sensors sun roofs wiper modules Applications Automotive LED lighting systems Chassis control & safety Family Overview: 5 V output - 3.3 V output PG-TSON-8 - PG-DSO-8 - PG-TSON-8 - PG-DSO-8 * Enable power saving if application fails to power up due to Vcc shortcircuit or failure at the microcontroller TLE8457ALE TLE8457ASJ TLE8457BLE TLE8457BSJ * Evaluation of the application status by the LIN LDO not wanted * Application to send wake-up signal to LIN bus TLE8457CLE TLE8457CSJ TLE8457DLE TLE8457DSJ 5 V output - 3.3 V output
Request a Quote Datasheet
Description
The TLE8457ALE is a monolithic integrated LIN transceiver with low drop-out voltage regulator in the TSON-8 package. The device is designed to supply a microcontroller and peripherals with a stable 5 V supply and up to 70 mA. It provides protection through VCC undervoltage reset, while also offering bi-directional bus communication compliant to LIN specification 2.2A and SAE J2602. With the ultra low quiescent current consumption of typical 20 μA in standby mode, the TLE8457ALE is especially suited for applications that are permanently supplied by the battery. The TLE8457ALE also features an automatic transition to power saving mode, if a fault condition has been detected in the application powering up. Based on the Infineon BiCMOS technology, the TLE8457ALE provides excellent ESD robustness together with a very high level of electromagnetic compatibility (EMC). The TLE8457ALE is AEC qualified and tailored to withstand the harsh conditions of the automotive environment. The TLE8457 family is available with different output voltages, different packages and different feature set as detailed in the family overview table below. Benefits 5 V low drop-out linear voltage regulator with 70 mA current capability stable output voltage with small ceramic output capacitor ( 1 µF ) integrated initialization time-out feature low current consumption in stand-by mode (40 μA) and sleep mode (16μA) includes the TxD dominant time-out feature excellent EMC performance (IBEE test report) TSON-8 package TLE8457ALE LIN-LDO demo board available Potential Applications LIN slave satellite modules window lifters rain sensors light sensors sun roofs wiper modules Applications Automotive LED lighting systems Chassis control & safety Family Overview: 5 V output - 3.3 V output PG-TSON-8 - PG-DSO-8 - PG-TSON-8 - PG-DSO-8 * Enable power saving if application fails to power up due to Vcc shortcircuit or failure at the microcontroller TLE8457ALE TLE8457ASJ TLE8457BLE TLE8457BSJ * Evaluation of the application status by the LIN LDO not wanted * Application to send wake-up signal to LIN bus TLE8457CLE TLE8457CSJ TLE8457DLE TLE8457DSJ 5 V output - 3.3 V output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transceivers - Automotive Transceivers - LIN Transceivers - TLE8457ALE - TLE8457ALE - Infineon Technologies AG
Neubiberg, Germany
Transceivers - Automotive Transceivers - LIN Transceivers - TLE8457ALE
TLE8457ALE
Transceivers - Automotive Transceivers - LIN Transceivers - TLE8457ALE TLE8457ALE
The TLE8457ALE is a monolithic integrated LIN transceiver with low drop-out voltage regulator in the TSON-8 package. The device is designed to supply a microcontroller and peripherals with a stable 5 V supply and up to 70 mA. It provides protection through VCC undervoltage reset, while also offering bi-directional bus communication compliant to LIN specification 2.2A and SAE J2602. With the ultra low quiescent current consumption of typical 20 μA in standby mode, the TLE8457ALE is especially suited for applications that are permanently supplied by the battery. The TLE8457ALE also features an automatic transition to power saving mode, if a fault condition has been detected in the application powering up. Based on the Infineon BiCMOS technology, the TLE8457ALE provides excellent ESD robustness together with a very high level of electromagnetic compatibility (EMC). The TLE8457ALE is AEC qualified and tailored to withstand the harsh conditions of the automotive environment. The TLE8457 family is available with different output voltages, different packages and different feature set as detailed in the family overview table below. Benefits 5 V low drop-out linear voltage regulator with 70 mA current capability stable output voltage with small ceramic output capacitor ( 1 µF ) integrated initialization time-out feature low current consumption in stand-by mode (40 μA) and sleep mode (16μA) includes the TxD dominant time-out feature excellent EMC performance (IBEE test report) TSON-8 package TLE8457ALE LIN-LDO demo board available Potential Applications LIN slave satellite modules window lifters rain sensors light sensors sun roofs wiper modules Applications Automotive LED lighting systems Chassis control & safety Family Overview: 5 V output - 3.3 V output PG-TSON-8 - PG-DSO-8 - PG-TSON-8 - PG-DSO-8 * Enable power saving if application fails to power up due to Vcc shortcircuit or failure at the microcontroller TLE8457ALE TLE8457ASJ TLE8457BLE TLE8457BSJ * Evaluation of the application status by the LIN LDO not wanted * Application to send wake-up signal to LIN bus TLE8457CLE TLE8457CSJ TLE8457DLE TLE8457DSJ 5 V output - 3.3 V output

The TLE8457ALE is a monolithic integrated LIN transceiver with low drop-out voltage regulator in the TSON-8 package.

The device is designed to supply a microcontroller and peripherals with a stable 5 V supply and up to 70 mA. It provides protection through VCC undervoltage reset, while also offering bi-directional bus communication compliant to LIN specification 2.2A and SAE J2602. With the ultra low quiescent current consumption of typical 20 μA in standby mode, the TLE8457ALE is especially suited for applications that are permanently supplied by the battery.

The TLE8457ALE also features an automatic transition to power saving mode, if a fault condition has been detected in the application powering up.

Based on the Infineon BiCMOS technology, the TLE8457ALE provides excellent ESD robustness together with a very high level of electromagnetic compatibility (EMC). The TLE8457ALE is AEC qualified and tailored to withstand the harsh conditions of the automotive environment.

The TLE8457 family is available with different output voltages, different packages and different feature set as detailed in the family overview table below.


Benefits

  • 5 V low drop-out linear voltage regulator with 70 mA current capability
  • stable output voltage with small ceramic output capacitor ( 1 µF )
  • integrated initialization time-out feature
  • low current consumption in stand-by mode (40 μA) and sleep mode (16μA)
  • includes the TxD dominant time-out feature
  • excellent EMC performance (IBEE test report)
  • TSON-8 package
  • TLE8457ALE LIN-LDO demo board available

Potential Applications

  • LIN slave satellite modules
  • window lifters
  • rain sensors
  • light sensors
  • sun roofs
  • wiper modules

Applications

  • Automotive LED lighting systems
  • Chassis control & safety

Family Overview:

5 V output - 3.3 V output
PG-TSON-8 - PG-DSO-8 - PG-TSON-8 - PG-DSO-8
* Enable power saving if application fails to power up due to Vcc shortcircuit or failure at the microcontroller TLE8457ALE TLE8457ASJ TLE8457BLE TLE8457BSJ

* Evaluation of the application status by the LIN LDO not wanted

* Application to send wake-up signal to LIN bus

TLE8457CLE TLE8457CSJ TLE8457DLE TLE8457DSJ
5 V output - 3.3 V output

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Interfaces
Product Number TLE8457ALE
Product Name Transceivers - Automotive Transceivers - LIN Transceivers - TLE8457ALE
Technology LIN
Device Type Transceiver
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - BGM781N11E6327XUSA1TR-ND - DigiKey
Specs
Device Type Front End
Package Type 10-WFDFN Exposed Pad
Pins 10 #
View Details
2 suppliers
Interface Transceiver IC - 710-CY7B933-SXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Controllers - CP9110AT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
Power Switch ICs - 2580752 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details