The TLE8264E is a universal system basis chip designed for automotive applications, integrating a high-speed CAN transceiver, a LIN transceiver, an internal voltage regulator, a watchdog, a reset function, and a limp home output. It is packaged in an PG-DSO-36-17 case with dimensions of 10.3 mm × 12.3 mm. The device supports multiple SBC modes and operates within a supply voltage range of 5.5 V to 27 V. It is qualified to automotive temperature ranges and adheres to ISO 11898-2 for CAN and ISO 17987-4 for LIN communication standards.
IC TRANSCEIVER DSO36-38 Product overview: TLE8264EXUMA4 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-TLE8264EXUMA4 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 686-TLE8264EXUMA4 |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |