Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE82452SAAUMA1 TLE82452SAAUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 796996-TLE82452SAAUM A1 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Slew Rate Controlled Output Type: N-Channel Interface: SPI Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: 4.75 V ~ 5.25 V Number of Outputs: 2 Output Configuration: High Side or Low Side Voltage - Load: 5.5 V ~ 40 V Rds On (Typ): 250 mOhm (Maximum) Family Name: TLE82452SA Categories: Integrated Circuits (ICs) Current - Output (Maximum): 1.6A Alternative Parts (Cross-Reference): U8021L-S14-T; PI2211-00-QAIG; U8021G-S14-R; U8021L-S14-R; Introduction Date: April 08, 2013 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 796996-TLE82452SAAUM A1 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Slew Rate Controlled Output Type: N-Channel Interface: SPI Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: 4.75 V ~ 5.25 V Number of Outputs: 2 Output Configuration: High Side or Low Side Voltage - Load: 5.5 V ~ 40 V Rds On (Typ): 250 mOhm (Maximum) Family Name: TLE82452SA Categories: Integrated Circuits (ICs) Current - Output (Maximum): 1.6A Alternative Parts (Cross-Reference): U8021L-S14-T; PI2211-00-QAIG; U8021G-S14-R; U8021L-S14-R; Introduction Date: April 08, 2013 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE82452SAAUMA1
TLE82452SAAUMA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE82452SAAUMA1 TLE82452SAAUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 796996-TLE82452SAAUM A1 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Slew Rate Controlled Output Type: N-Channel Interface: SPI Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: 4.75 V ~ 5.25 V Number of Outputs: 2 Output Configuration: High Side or Low Side Voltage - Load: 5.5 V ~ 40 V Rds On (Typ): 250 mOhm (Maximum) Family Name: TLE82452SA Categories: Integrated Circuits (ICs) Current - Output (Maximum): 1.6A Alternative Parts (Cross-Reference): U8021L-S14-T; PI2211-00-QAIG; U8021G-S14-R; U8021L-S14-R; Introduction Date: April 08, 2013 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 796996-TLE82452SAAUMA1
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Slew Rate Controlled
Output Type: N-Channel
Interface: SPI
Switch Type: Relay, Solenoid Driver
Fault Protection: Current Limiting (Fixed), Over Temperature
Supply Voltage: 4.75 V ~ 5.25 V
Number of Outputs: 2
Output Configuration: High Side or Low Side
Voltage - Load: 5.5 V ~ 40 V
Rds On (Typ): 250 mOhm (Maximum)
Family Name: TLE82452SA
Categories: Integrated Circuits (ICs)
Current - Output (Maximum): 1.6A
Alternative Parts (Cross-Reference): U8021L-S14-T; PI2211-00-QAIG; U8021G-S14-R; U8021L-S14-R;
Introduction Date: April 08, 2013
ECCN: EAR99
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TLE82452SAAUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TLE82452SAAUMA1
PMIC - Power Distribution Switches, Load Drivers TLE82452SAAUMA1
IC PWR DRIVER N-CHAN 1:2 DSO-36

IC PWR DRIVER N-CHAN 1:2 DSO-36

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TLE82452SAAUMA1 TLE82452SAAUMA1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE82452SAAUMA1 PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5 V ~ 40 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38041 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-317 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details