Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Management - Specialized TLE8203EXUMA1

Description
Win Source Part Number: 1123715-TLE8203EXUMA 1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: Automotive Standard Package: 1,000 Mounting: SMD (SMT) Current - Supply: 1mA Voltage - Supply: 8V ~ 20V Package / Case: 36-BSSOP (0.295", 7.50mm Width) Exposed Pad Supplier Device Package: PG-DSO-36-50 Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): TLE 8203E; TLE8203E; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: INFINFTLE8203EXUMA1, TLE8203EXUMA1TR,TLE8 203E-ND,2156-TLE8203 EXUMA1,TLE8203E,SP00 0310729 Base Product Number: TLE8203 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1123715-TLE8203EXUMA 1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: Automotive Standard Package: 1,000 Mounting: SMD (SMT) Current - Supply: 1mA Voltage - Supply: 8V ~ 20V Package / Case: 36-BSSOP (0.295", 7.50mm Width) Exposed Pad Supplier Device Package: PG-DSO-36-50 Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): TLE 8203E; TLE8203E; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: INFINFTLE8203EXUMA1, TLE8203EXUMA1TR,TLE8 203E-ND,2156-TLE8203 EXUMA1,TLE8203E,SP00 0310729 Base Product Number: TLE8203 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1123715-TLE8203EXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1123715-TLE8203EXUMA1
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1123715-TLE8203EXUMA1
Win Source Part Number: 1123715-TLE8203EXUMA 1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: Automotive Standard Package: 1,000 Mounting: SMD (SMT) Current - Supply: 1mA Voltage - Supply: 8V ~ 20V Package / Case: 36-BSSOP (0.295", 7.50mm Width) Exposed Pad Supplier Device Package: PG-DSO-36-50 Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): TLE 8203E; TLE8203E; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: INFINFTLE8203EXUMA1, TLE8203EXUMA1TR,TLE8 203E-ND,2156-TLE8203 EXUMA1,TLE8203E,SP00 0310729 Base Product Number: TLE8203 Product Status: Obsolete

Win Source Part Number: 1123715-TLE8203EXUMA1
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Supply: 1mA
Voltage - Supply: 8V ~ 20V
Package / Case: 36-BSSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package: PG-DSO-36-50
Temperature Range - Operating: -40°C ~ 150°C
Alternative Parts (Cross-Reference): TLE 8203E; TLE8203E;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: INFINFTLE8203EXUMA1,TLE8203EXUMA1TR,TLE8203E-ND,2156-TLE8203EXUMA1,TLE8203E,SP000310729
Base Product Number: TLE8203
Product Status: Obsolete

Buy Now Datasheet
Power Management - Specialized - TLE8203EXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TLE8203EXUMA1
Power Management - Specialized TLE8203EXUMA1
Automotive PMIC PG-DSO-36-50

Automotive PMIC PG-DSO-36-50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1123715-TLE8203EXUMA1 TLE8203EXUMA1
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904421 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
Voltage References - 7974848P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details