Infineon Technologies AG PMIC - PMIC - Power Management - Specialized - TLE8203E TLE8203E

Description
Manufacturer: Infineon Technologies Win Source Part Number: 052208-TLE8203E Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C Case / Package: PG-DSO-36 Supply Voltage - Operating: 8 V to 20 V Operating Supply Current: 1mA Alternative Parts (Cross-Reference): UCD7242MRSJREP; TLE8203EXT; TLE 8203E; U211B-MFPY; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 052208-TLE8203E Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C Case / Package: PG-DSO-36 Supply Voltage - Operating: 8 V to 20 V Operating Supply Current: 1mA Alternative Parts (Cross-Reference): UCD7242MRSJREP; TLE8203EXT; TLE 8203E; U211B-MFPY; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TLE8203E - 052208-TLE8203E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TLE8203E
052208-TLE8203E
PMIC - PMIC - Power Management - Specialized - TLE8203E 052208-TLE8203E
Manufacturer: Infineon Technologies Win Source Part Number: 052208-TLE8203E Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C Case / Package: PG-DSO-36 Supply Voltage - Operating: 8 V to 20 V Operating Supply Current: 1mA Alternative Parts (Cross-Reference): UCD7242MRSJREP; TLE8203EXT; TLE 8203E; U211B-MFPY; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 052208-TLE8203E
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-DSO-36
Supply Voltage - Operating: 8 V to 20 V
Operating Supply Current: 1mA
Alternative Parts (Cross-Reference): UCD7242MRSJREP; TLE8203EXT; TLE 8203E; U211B-MFPY;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 052208-TLE8203E
Product Name PMIC - PMIC - Power Management - Specialized - TLE8203E
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products