Infineon Technologies AG Power Load Sw, Aec-Q100, 4.5V, Soic-20; Power Load Switch Type Infineon TLE8104EXUMA2

Description
POWER LOAD SW, AEC-Q100, 4.5V, SOIC-20; Power Load Switch Type:Quad Low Side; Input Voltage:5.5V; Current Limit:4.5A; On State Resistance:0.32ohm; Distribution Switch Case Style:SOIC; No. of Pins:20Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
Datasheet
Description
POWER LOAD SW, AEC-Q100, 4.5V, SOIC-20; Power Load Switch Type:Quad Low Side; Input Voltage:5.5V; Current Limit:4.5A; On State Resistance:0.32ohm; Distribution Switch Case Style:SOIC; No. of Pins:20Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Sw, Aec-Q100, 4.5V, Soic-20; Power Load Switch Type Infineon - 18AC0654 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Aec-Q100, 4.5V, Soic-20; Power Load Switch Type Infineon
18AC0654
Power Load Sw, Aec-Q100, 4.5V, Soic-20; Power Load Switch Type Infineon 18AC0654
POWER LOAD SW, AEC-Q100, 4.5V, SOIC-20; Power Load Switch Type:Quad Low Side; Input Voltage:5.5V; Current Limit:4.5A; On State Resistance:0.32ohm; Distribution Switch Case Style:SOIC; No. of Pins:20Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SW, AEC-Q100, 4.5V, SOIC-20; Power Load Switch Type:Quad Low Side; Input Voltage:5.5V; Current Limit:4.5A; On State Resistance:0.32ohm; Distribution Switch Case Style:SOIC; No. of Pins:20Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - TLE8104EXUMA2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TLE8104EXUMA2
PMIC - Power Distribution Switches, Load Drivers TLE8104EXUMA2
IC PWR SWITCH N-CHAN 1:1 DSO-20

IC PWR SWITCH N-CHAN 1:1 DSO-20

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 18AC0654 TLE8104EXUMA2
Product Name Power Load Sw, Aec-Q100, 4.5V, Soic-20; Power Load Switch Type Infineon PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 1801620-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details