Infineon Technologies AG Power Load Distribution Switch; Power Load Switch Type Infineon TLE8080EMXUMA1

Description
POWER LOAD DISTRIBUTION SWITCH; Power Load Switch Type:Low Side; Input Voltage:18V; Current Limit:140mA; On State Resistance:0.6ohm; Distribution Switch Case Style:SSOP; No. of Pins:24Pins; Thermal Protection:-; On / Enable Input RoHS Compliant: Yes
Datasheet
Description
POWER LOAD DISTRIBUTION SWITCH; Power Load Switch Type:Low Side; Input Voltage:18V; Current Limit:140mA; On State Resistance:0.6ohm; Distribution Switch Case Style:SSOP; No. of Pins:24Pins; Thermal Protection:-; On / Enable Input RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Distribution Switch; Power Load Switch Type Infineon - 49AC0841 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Distribution Switch; Power Load Switch Type Infineon
49AC0841
Power Load Distribution Switch; Power Load Switch Type Infineon 49AC0841
POWER LOAD DISTRIBUTION SWITCH; Power Load Switch Type:Low Side; Input Voltage:18V; Current Limit:140mA; On State Resistance:0.6ohm; Distribution Switch Case Style:SSOP; No. of Pins:24Pins; Thermal Protection:-; On / Enable Input RoHS Compliant: Yes

POWER LOAD DISTRIBUTION SWITCH; Power Load Switch Type:Low Side; Input Voltage:18V; Current Limit:140mA; On State Resistance:0.6ohm; Distribution Switch Case Style:SSOP; No. of Pins:24Pins; Thermal Protection:-; On / Enable Input RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 49AC0841
Product Name Power Load Distribution Switch; Power Load Switch Type Infineon
Voltage 18V
Unlock Full Specs
to access all available technical data

Similar Products

Battery Distribution Units - 2141034-1 - TE Connectivity
Specs
Voltage 16
Current 50.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details