Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE75602EMHXUMA1 TLE75602EMHXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 936761-TLE75602EMHXU MA1 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 24-LSSOP (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: PG-SSOP-24-9 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 936761-TLE75602EMHXU MA1 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 24-LSSOP (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: PG-SSOP-24-9 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE75602EMHXUMA1
TLE75602EMHXUMA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE75602EMHXUMA1 TLE75602EMHXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 936761-TLE75602EMHXU MA1 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 24-LSSOP (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: PG-SSOP-24-9 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Infineon Technologies
Win Source Part Number: 936761-TLE75602EMHXUMA1
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Reel - TR
Package: 24-LSSOP (0.154", 3.90mm Width) Exposed Pad
Mounting: Surface Mount
Supply Voltage: 3V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: PG-SSOP-24-9
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TLE75602EMHXUMA1
PMIC - Power Distribution Switches, Load Drivers TLE75602EMHXUMA1
IC PWR DRIVER N-CHAN 1:8 24SSOP

IC PWR DRIVER N-CHAN 1:8 24SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TLE75602EMHXUMA1 TLE75602EMHXUMA1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE75602EMHXUMA1 PMIC - Power Distribution Switches, Load Drivers
Current 0.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-265/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details